Parker Hannifin/Electromechanical Automation Servo Motor MC19SR0026

Description
DC SERVO MOTOR, DISC ARMATURE AND TACHOGENERATOR, MC AXEM MC19P+FC12T, 22.2 AMP, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DC SERVO MOTOR, DISC ARMATURE AND TACHOGENERATOR, MC AXEM MC19P+FC12T, 22.2 AMP, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 46248800 - Radwell International
Willingboro, NJ, United States
Servo Motor
46248800
Servo Motor 46248800
DC SERVO MOTOR, DISC ARMATURE AND TACHOGENERATOR, MC AXEM MC19P+FC12T, 22.2 AMP, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

DC SERVO MOTOR, DISC ARMATURE AND TACHOGENERATOR, MC AXEM MC19P+FC12T, 22.2 AMP, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 46248800
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1525 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 9.0 VDC
Torque Constant 0.6938 in-oz/amp (4.9 mN-m/amp)
View Details
Precision DC Servo Motor - 12**M7...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details