Parker Hannifin/Electromechanical Automation Servo Motor M1454NR-KMSB

Description
MOTOR,SERVO,M145-4,M S,R,K,BRK, MTR ROTARY SBC - M/SMN M145, PAR M1454NR-KMSB. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR,SERVO,M145-4,M S,R,K,BRK, MTR ROTARY SBC - M/SMN M145, PAR M1454NR-KMSB. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6635077 - Radwell International
Willingboro, NJ, United States
Servo Motor
6635077
Servo Motor 6635077
MOTOR,SERVO,M145-4,M S,R,K,BRK, MTR ROTARY SBC - M/SMN M145, PAR M1454NR-KMSB. FREE 2 YEAR RADWELL WARRANTY

MOTOR,SERVO,M145-4,MS,R,K,BRK, MTR ROTARY SBC - M/SMN M145, PAR M1454NR-KMSB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6635077
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

BLDC Motor/Brushless DC Motor - 42BSF series (42BSF051C030X-08) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Output Power 63 HP
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details