Designed for OEM instrument manufacturers working to speed their time to market and reduce the overall installed cost for linear motion axes, Parker Hannifin’s new PROmech™ Series linear actuators are a complete linear motion solution. PROmech Series actuators come completely assembled and tested and include linear bearings, drive screw, thrust bearings, motor mount, coupling and motor. With a travel range from 5 mm to 500 mm, the LP28 has several linear bearing options and a variety of screw-lead and motor-size options to easily match the positioner to the application requirements. The LP28 may also be fitted with an optional strip seal and home and limit sensors. This compact positioner is ideal for positioning payloads up to 4.5 kg.
| Parker Hannifin / Automation / Electromechanical Division - Europe | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | LP28 |
| Product Name | PROmech LP28 Series |
| Device Type | Rodless |
| Actuation Type | Electrical |
| Stroke or X-Axis Travel | 0.1969 to 19.69 inch (5 to 500 mm) |
| Rated Speed | 787 in/sec (1200 m/min) |
| Drive Type | Lead Screw/ACME Screw |