Designed for OEM instrument manufacturers working to speed their time to market and reduce the overall installed cost for linear motion axes, Parker Hannifin’s new PROmech™ Series linear actuators are a complete linear motion solution. The PROmech Series LD28 is a complete linear actuator solution that offers greater screw and motor design flexibility, enabling OEMs to pursue optimal solutions for their applications. It offers a travel range from 5 mm to 300 mm and has a variety of screw-lead and motor-size options to easily match the actuator to application requirements. The LD28 is ideal for thrusting applications requiring up to 45 N axial load.
| Parker Hannifin / Automation / Electromechanical Division - Europe | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | LD28 |
| Product Name | PROmech LD28 Series |
| Device Type | Rodless |
| Actuation Type | Electrical |
| Stroke or X-Axis Travel | 0.1969 to 11.81 inch (5 to 300 mm) |
| Rated Speed | 787 in/sec (1200 m/min) |
| Drive Type | Lead Screw/ACME Screw |