Parker Hannifin Corporation Hydraulic Ball Valves KH1/4CFX

Description
Parker KH1/4CFX Hydraulic Ball Valve
Request a Quote
Description
Parker KH1/4CFX Hydraulic Ball Valve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Ball Valves - 727799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hydraulic Ball Valves
727799
Hydraulic Ball Valves 727799
Parker KH1/4CFX Hydraulic Ball Valve

Parker KH1/4CFX Hydraulic Ball Valve

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 727799
Product Name Hydraulic Ball Valves
Valve Type Ball
Primary Material Phosphated steel
Media Hydraulic
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86910 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
2
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
1 1/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV125 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.25 inch (31.75 mm)
View Details