Parker Hannifin Filtration and Separation Div. / Balston Products IT Series Membrane Dryers IT0150-35

Description
Utilize innovative membrane technology to provide clean, dry, compressed air at dewpoints to -40°F (-40°C). This high efficiency, durable technology is quickly becoming the standard for drying compressed air. Balston Membrane Air Dryers require no electricity and contain no refrigerants or freons, making them environmentally sound.
Datasheet
Description
Utilize innovative membrane technology to provide clean, dry, compressed air at dewpoints to -40°F (-40°C). This high efficiency, durable technology is quickly becoming the standard for drying compressed air. Balston Membrane Air Dryers require no electricity and contain no refrigerants or freons, making them environmentally sound.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IT Series Membrane Dryers IT0150-35
Utilize innovative membrane technology to provide clean, dry, compressed air at dewpoints to -40°F (-40°C). This high efficiency, durable technology is quickly becoming the standard for drying compressed air. Balston Membrane Air Dryers require no electricity and contain no refrigerants or freons, making them environmentally sound.

Utilize innovative membrane technology to provide clean, dry, compressed air at dewpoints to -40°F (-40°C). This high efficiency, durable technology is quickly becoming the standard for drying compressed air. Balston Membrane Air Dryers require no electricity and contain no refrigerants or freons, making them environmentally sound.

Supplier's Site Datasheet

Technical Specifications

  Parker Hannifin Filtration and Separation Div. / Balston Products
Product Category Compressed Air Dryers
Product Number IT0150-35
Product Name IT Series Membrane Dryers
Dryer Technology Membrane
Power Source None
Dimensions & Weight 25"Lx16"Wx4.5"D 14.88 lbs
Features Filter; Automatic Condensate Drain
Unlock Full Specs
to access all available technical data

Similar Products

Membrane air dryer - LDM1-1-D-MAXI-300 - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 10.59 SCFM (18.01 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Pneumatic Products - CHA Series Compressed Air Dryer - 4900CHA_pneumatic-products-c - Rogers Machinery Company, Inc.
Specs
Dryer Technology Desiccant
Capacity 5810 SCFM (9875 m³/hr)
View Details
Heatless Desiccant Dryer - KAD Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Desiccant
Features Gauge; Filter
Capacity 40 to 5400 SCFM (67.99 to 9179 m³/hr)
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details