Parker Hannifin / Automation / Electromechanical Division - Europe HLE Linear Actuator Series HLE150

Description
Up to 20 m for timing belt drive High speeds in practical applications of up to 5 m/s High load-bearing capacity up to 1000 kg Nominal drive torque up to 108 Nm Nominal thrust force up to 2700 N Repeatability up to ± 0.05 mm High degree of mechanical efficiency Independent multiple carriages can be used on one linear actuator for rack-and-pinion drive
Datasheet
Description
Up to 20 m for timing belt drive High speeds in practical applications of up to 5 m/s High load-bearing capacity up to 1000 kg Nominal drive torque up to 108 Nm Nominal thrust force up to 2700 N Repeatability up to ± 0.05 mm High degree of mechanical efficiency Independent multiple carriages can be used on one linear actuator for rack-and-pinion drive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HLE Linear Actuator Series HLE150
Up to 20 m for timing belt drive High speeds in practical applications of up to 5 m/s High load-bearing capacity up to 1000 kg Nominal drive torque up to 108 Nm Nominal thrust force up to 2700 N Repeatability up to ± 0.05 mm High degree of mechanical efficiency Independent multiple carriages can be used on one linear actuator for rack-and-pinion drive
  • Up to 20 m for timing belt drive
  • High speeds in practical applications of up to 5 m/s
  • High load-bearing capacity up to 1000 kg
  • Nominal drive torque up to 108 Nm
  • Nominal thrust force up to 2700 N
  • Repeatability up to ± 0.05 mm
  • High degree of mechanical efficiency
  • Independent multiple carriages can be used on one linear actuator for rack-and-pinion drive
Supplier's Site Datasheet

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Linear Actuators
Product Number HLE150
Product Name HLE Linear Actuator Series
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 323 inch (8200 mm)
Rated Speed 197 in/sec (300 m/min)
Rated Force 2205 lbs (1000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Drive Type Belt Drive
Material Aluminum; Steel; Stainless Steel; Carbon Steel
View Details
Linear Actuator - MPAI-B3076EM12B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Rod Type
Mounting Type Trunnion
View Details
Stepper Type Linear Actuator - AxialPower™ Plus APPS23 - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Speed 6 in/sec (9.14 m/min)
View Details
LA3 Series Linear Actuators - MMP LA3-24V-10-A-300 - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 11.81 inch (300 mm)
Rated Speed 0.9300 in/sec (1.42 m/min)
Rated Force 56 lbs (25.4 kg)
View Details