The HD Series Linear Positioners are designed for OEMs, Machine Builders, and End Users needing a robust positioning solution. The HD Series is easy to apply, easy to install, and easy to maintain. The robust design begins with a deep channel extruded body and carriage that provide exceptional beam strength and carriage stiffness. The linear bearings and ballscrews are self lubricating, precision components with long life at 100 % duty operation. The HD Series also includes IP30 rated belt seals that protect the interior components from debris in tough environments. The pre-selected motor choices make sizing as simple as looking at a graph and online 3D models make application quick and efficient. The HD Series is the ideal solution for industrial positioning applications.
| Parker Hannifin / Automation / Electromechanical Division - Europe | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | HD085 |
| Product Name | HD Series Linear Positioners |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 3.94 to 47.24 inch (100 to 1200 mm) |
| Rated Speed | 787 in/sec (1200 m/min) |
| Carriage Load | 375 lbs (170 kg) |
| Orientation | Horizontal |