Parker Hannifin / Hydraulics / Hydraulic Pump Division Hand Pump

Description
For power systems with an integral reservoir, the 750 Hand Series Pump provides backup power supply to increase reliability and reduce the cost of downtime. Markets: • Marine • Medical • Material handling • Construction equipment • Rescue equipment Features/Benefits: • Proven Technology • Metering release valve for controlled return of fluid • Integral double pilot-operated check valves (with soft face seal poppets) to hold the load and isolate the hand pump when not in use • Flexible solution that works with multiple cylinder types Applications: • Suitable for use in single- and double-acting cylinder applications • Ideal for high-pressure, space-saving installations with a critical need for back-up power Technical Characteristics: • Pressure to 172 Bar (2,500 psi) • Handles force at 610 mm (24 in): 1kg/6.9 bar (2.2 lbs/100 psi) • 8.2 cc/stroke • Operating temperature: -34 to 100°C (-30 to 212°F)
Description
For power systems with an integral reservoir, the 750 Hand Series Pump provides backup power supply to increase reliability and reduce the cost of downtime. Markets: • Marine • Medical • Material handling • Construction equipment • Rescue equipment Features/Benefits: • Proven Technology • Metering release valve for controlled return of fluid • Integral double pilot-operated check valves (with soft face seal poppets) to hold the load and isolate the hand pump when not in use • Flexible solution that works with multiple cylinder types Applications: • Suitable for use in single- and double-acting cylinder applications • Ideal for high-pressure, space-saving installations with a critical need for back-up power Technical Characteristics: • Pressure to 172 Bar (2,500 psi) • Handles force at 610 mm (24 in): 1kg/6.9 bar (2.2 lbs/100 psi) • 8.2 cc/stroke • Operating temperature: -34 to 100°C (-30 to 212°F)

Suppliers

Company
Product
Description
Supplier Links
Hand Pump
For power systems with an integral reservoir, the 750 Hand Series Pump provides backup power supply to increase reliability and reduce the cost of downtime. Markets: • Marine • Medical • Material handling • Construction equipment • Rescue equipment Features/Benefits: • Proven Technology • Metering release valve for controlled return of fluid • Integral double pilot-operated check valves (with soft face seal poppets) to hold the load and isolate the hand pump when not in use • Flexible solution that works with multiple cylinder types Applications: • Suitable for use in single- and double-acting cylinder applications • Ideal for high-pressure, space-saving installations with a critical need for back-up power Technical Characteristics: • Pressure to 172 Bar (2,500 psi) • Handles force at 610 mm (24 in): 1kg/6.9 bar (2.2 lbs/100 psi) • 8.2 cc/stroke • Operating temperature: -34 to 100°C (-30 to 212°F)

For power systems with an integral reservoir, the 750 Hand Series Pump provides backup power supply to increase reliability and reduce the cost of downtime.

Markets:

    • Marine
    • Medical
    • Material handling
    • Construction equipment
    • Rescue equipment

Features/Benefits:

    • Proven Technology
    • Metering release valve for controlled return of fluid
    • Integral double pilot-operated check valves (with soft face seal poppets) to hold the load and isolate the hand pump when not in use
    • Flexible solution that works with multiple cylinder types

Applications:

    • Suitable for use in single- and double-acting cylinder applications
    • Ideal for high-pressure, space-saving installations with a critical need for back-up power

Technical Characteristics:

    • Pressure to 172 Bar (2,500 psi)
    • Handles force at 610 mm (24 in): 1kg/6.9 bar (2.2 lbs/100 psi)
    • 8.2 cc/stroke
    • Operating temperature: -34 to 100°C (-30 to 212°F)
Supplier's Site

Technical Specifications

  Parker Hannifin / Hydraulics / Hydraulic Pump Division
Product Category Liquid Handling Pumps
Product Name Hand Pump
Pump Type Hand Foot Pump; Hydraulic Fluid Pump
Discharge Pressure 725.0 to 1450.0 psi (510 to 1019 m of Water)
Liquid Flow 10.000 GPM (37.88 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

EVO6 Syringe Pump - E606 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Hydraulic Pump, 13 Hp Honda Engine - 262-5008 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
View Details
83A3-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details