Parker Hannifin / Automation / Electromechanical Division - Europe Standard Gantry Robot GR09

Description
Standard components to satisfy your system requirement Focussed system configurations enable robot applications to be specified easily using our carefully selected standard components, reducing the time and resources needed by the integrator to specify the system. Standard components ensure short deliveries & competitive pricing Using our engineering expertise standard parker components enable gantry kits to be supplied cost effectively. Factory pre-assembly no longer required as proven component configurations eliminate possible installation errors. This, combined with delivery times in the region of 4 weeks results in a solution from concept to operation in the shortest possible time. Selectable levels of integration enable the machine builder or system integrator to assemble a suitable solution: Actuators only (with gearboxes) Actuators + cable management system Actuators & motion control & cable chain management
Datasheet
Description
Standard components to satisfy your system requirement Focussed system configurations enable robot applications to be specified easily using our carefully selected standard components, reducing the time and resources needed by the integrator to specify the system. Standard components ensure short deliveries & competitive pricing Using our engineering expertise standard parker components enable gantry kits to be supplied cost effectively. Factory pre-assembly no longer required as proven component configurations eliminate possible installation errors. This, combined with delivery times in the region of 4 weeks results in a solution from concept to operation in the shortest possible time. Selectable levels of integration enable the machine builder or system integrator to assemble a suitable solution: Actuators only (with gearboxes) Actuators + cable management system Actuators & motion control & cable chain management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Gantry Robot GR09
Standard components to satisfy your system requirement Focussed system configurations enable robot applications to be specified easily using our carefully selected standard components, reducing the time and resources needed by the integrator to specify the system. Standard components ensure short deliveries & competitive pricing Using our engineering expertise standard parker components enable gantry kits to be supplied cost effectively. Factory pre-assembly no longer required as proven component configurations eliminate possible installation errors. This, combined with delivery times in the region of 4 weeks results in a solution from concept to operation in the shortest possible time. Selectable levels of integration enable the machine builder or system integrator to assemble a suitable solution: Actuators only (with gearboxes) Actuators + cable management system Actuators & motion control & cable chain management

Standard components to satisfy your system requirement
Focussed system configurations enable robot applications to be specified easily using our carefully selected standard components, reducing the time and resources needed by the integrator to specify the system.
Standard components ensure short deliveries & competitive pricing
Using our engineering expertise standard parker components enable gantry kits to be supplied cost effectively. Factory pre-assembly no longer required as proven component configurations eliminate possible installation errors. This, combined with delivery times in the region of 4 weeks results in a solution from concept to operation in the shortest possible time.

Selectable levels of integration enable the machine builder or system integrator to assemble a suitable solution:

  • Actuators only (with gearboxes)
  • Actuators + cable management system
  • Actuators & motion control & cable chain management
Supplier's Site Datasheet

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Robots
Product Number GR09
Product Name Standard Gantry Robot
Robot Type Cartesian; Gantry; (Robot System (optional feature))
Drive System Electric
Industry / Application Robotic Assembly;  Material Handling (e.g., Loading/Unloading, Palletizing)
# of Axes 3 #
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 85 kg Centered Load Capacity, M6 - HXP200S-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 86.66 kg (191 lbs)
X-axis Travel 40 mm (1.57 inch)
View Details
6-Axis Miniature Hexapod - H-810 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry; For Micromanipulation, Biotechnology, Tool Control
View Details
Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 5 kg (11.03 lbs)
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details