Parker Hannifin / Seal Group Gaskets

Description
Parker offers a variety of standard off-the-shelf gaskets that are used in virtually all markets: food, beverage and water; life sciences and medical; mobile and transportation; oil & gas; power generation and renewable energy; aerospace; chemical processing and handling; factory automation; and semiconductor and electronics. Parker’s gaskets are available in a wide variety of conductive and non-conductive materials, from standard and specially-formulated elastomers and polymers, to metals. They are manufactured using a variety of methods including molded, press in place, lathe cut, and extruded and spliced, and are tested to meet applicable international standards. Railcar Manway Gasket For Crude Oil Parker recommends its Blue Fluorocarbon (FKM) for crude oil. For more aggressive fluids view our Material Selection chart. Reusable up to 30 times/ 1 year, NARs reduced by 95%, no retorque required, competitively priced, impact wrench approved. Railcar Manway Gasket For Ethanol Parker recommends its Black EPDM for ethanol. For more aggressive fluids view our Material Selection chart. Reusable up to 30 times/ 1 year, NARs reduced by 95%, no retorque required, competitively priced, impact wrench approved. Railcar Manway Gasket For General Applications Parker is continuously expanding its range of elastomers to meet your requirements. View our Material Selection table to see our current list of elastomers or contact us for more information or other options. Hygienic Sanitary Gasket For Dairy Parker recommends its fully traceable, 3-A compounds for the dairy industry. Approved for high pressure fittings and featuring alignment tabs for easy installation; these gaskets require no re-torqueing and reduce labor costs. Hygienic Sanitary Gasket For Pharmaceutical/BioPh armaceutical Parker recommends its fully traceable, USP Class VI compounds for the pharmaceutical industry. Approved for high pressure fittings and featuring alignment tabs for easy installation; these gaskets require no re-torqueing and reduce labor costs. Hygienic Sanitary Gasket For Food & Beverage Parker recommends its fully traceable, FDA compounds for the food and beverage industry. Approved for high pressure fittings and featuring alignment tabs for easy installation; these gaskets require no re-torqueing and reduce labor costs. Railcar Manway Gasket For FDA Applications Parker recommends its FDA approved materials for food cargos. For more aggressive fluids view our Material Selection chart. Reusable up to 30 times/ 1 year, NARs reduced by 95%, no retorque required, competitively priced, impact wrench approved.
Description
Parker offers a variety of standard off-the-shelf gaskets that are used in virtually all markets: food, beverage and water; life sciences and medical; mobile and transportation; oil & gas; power generation and renewable energy; aerospace; chemical processing and handling; factory automation; and semiconductor and electronics. Parker’s gaskets are available in a wide variety of conductive and non-conductive materials, from standard and specially-formulated elastomers and polymers, to metals. They are manufactured using a variety of methods including molded, press in place, lathe cut, and extruded and spliced, and are tested to meet applicable international standards. Railcar Manway Gasket For Crude Oil Parker recommends its Blue Fluorocarbon (FKM) for crude oil. For more aggressive fluids view our Material Selection chart. Reusable up to 30 times/ 1 year, NARs reduced by 95%, no retorque required, competitively priced, impact wrench approved. Railcar Manway Gasket For Ethanol Parker recommends its Black EPDM for ethanol. For more aggressive fluids view our Material Selection chart. Reusable up to 30 times/ 1 year, NARs reduced by 95%, no retorque required, competitively priced, impact wrench approved. Railcar Manway Gasket For General Applications Parker is continuously expanding its range of elastomers to meet your requirements. View our Material Selection table to see our current list of elastomers or contact us for more information or other options. Hygienic Sanitary Gasket For Dairy Parker recommends its fully traceable, 3-A compounds for the dairy industry. Approved for high pressure fittings and featuring alignment tabs for easy installation; these gaskets require no re-torqueing and reduce labor costs. Hygienic Sanitary Gasket For Pharmaceutical/BioPh armaceutical Parker recommends its fully traceable, USP Class VI compounds for the pharmaceutical industry. Approved for high pressure fittings and featuring alignment tabs for easy installation; these gaskets require no re-torqueing and reduce labor costs. Hygienic Sanitary Gasket For Food & Beverage Parker recommends its fully traceable, FDA compounds for the food and beverage industry. Approved for high pressure fittings and featuring alignment tabs for easy installation; these gaskets require no re-torqueing and reduce labor costs. Railcar Manway Gasket For FDA Applications Parker recommends its FDA approved materials for food cargos. For more aggressive fluids view our Material Selection chart. Reusable up to 30 times/ 1 year, NARs reduced by 95%, no retorque required, competitively priced, impact wrench approved.

Suppliers

Company
Product
Description
Supplier Links
Gaskets -  - Parker Hannifin / Seal Group
Irvine, CA, USA
Gaskets
Gaskets
Parker offers a variety of standard off-the-shelf gaskets that are used in virtually all markets: food, beverage and water; life sciences and medical; mobile and transportation; oil & gas; power generation and renewable energy; aerospace; chemical processing and handling; factory automation; and semiconductor and electronics. Parker’s gaskets are available in a wide variety of conductive and non-conductive materials, from standard and specially-formulated elastomers and polymers, to metals. They are manufactured using a variety of methods including molded, press in place, lathe cut, and extruded and spliced, and are tested to meet applicable international standards. Railcar Manway Gasket For Crude Oil Parker recommends its Blue Fluorocarbon (FKM) for crude oil. For more aggressive fluids view our Material Selection chart. Reusable up to 30 times/ 1 year, NARs reduced by 95%, no retorque required, competitively priced, impact wrench approved. Railcar Manway Gasket For Ethanol Parker recommends its Black EPDM for ethanol. For more aggressive fluids view our Material Selection chart. Reusable up to 30 times/ 1 year, NARs reduced by 95%, no retorque required, competitively priced, impact wrench approved. Railcar Manway Gasket For General Applications Parker is continuously expanding its range of elastomers to meet your requirements. View our Material Selection table to see our current list of elastomers or contact us for more information or other options. Hygienic Sanitary Gasket For Dairy Parker recommends its fully traceable, 3-A compounds for the dairy industry. Approved for high pressure fittings and featuring alignment tabs for easy installation; these gaskets require no re-torqueing and reduce labor costs. Hygienic Sanitary Gasket For Pharmaceutical/BioPh armaceutical Parker recommends its fully traceable, USP Class VI compounds for the pharmaceutical industry. Approved for high pressure fittings and featuring alignment tabs for easy installation; these gaskets require no re-torqueing and reduce labor costs. Hygienic Sanitary Gasket For Food & Beverage Parker recommends its fully traceable, FDA compounds for the food and beverage industry. Approved for high pressure fittings and featuring alignment tabs for easy installation; these gaskets require no re-torqueing and reduce labor costs. Railcar Manway Gasket For FDA Applications Parker recommends its FDA approved materials for food cargos. For more aggressive fluids view our Material Selection chart. Reusable up to 30 times/ 1 year, NARs reduced by 95%, no retorque required, competitively priced, impact wrench approved.

Parker offers a variety of standard off-the-shelf gaskets that are used in virtually all markets: food, beverage and water; life sciences and medical; mobile and transportation; oil & gas; power generation and renewable energy; aerospace; chemical processing and handling; factory automation; and semiconductor and electronics. Parker’s gaskets are available in a wide variety of conductive and non-conductive materials, from standard and specially-formulated elastomers and polymers, to metals. They are manufactured using a variety of methods including molded, press in place, lathe cut, and extruded and spliced, and are tested to meet applicable international standards.

Railcar Manway Gasket For Crude Oil

Parker recommends its Blue Fluorocarbon (FKM) for crude oil. For more aggressive fluids view our Material Selection chart. Reusable up to 30 times/ 1 year, NARs reduced by 95%, no retorque required, competitively priced, impact wrench approved.

Railcar Manway Gasket For Ethanol

Parker recommends its Black EPDM for ethanol. For more aggressive fluids view our Material Selection chart. Reusable up to 30 times/ 1 year, NARs reduced by 95%, no retorque required, competitively priced, impact wrench approved.

Railcar Manway Gasket For General Applications

Parker is continuously expanding its range of elastomers to meet your requirements. View our Material Selection table to see our current list of elastomers or contact us for more information or other options.

Hygienic Sanitary Gasket For Dairy

Parker recommends its fully traceable, 3-A compounds for the dairy industry. Approved for high pressure fittings and featuring alignment tabs for easy installation; these gaskets require no re-torqueing and reduce labor costs.

Hygienic Sanitary Gasket For Pharmaceutical/BioPharmaceutical

Parker recommends its fully traceable, USP Class VI compounds for the pharmaceutical industry. Approved for high pressure fittings and featuring alignment tabs for easy installation; these gaskets require no re-torqueing and reduce labor costs.

Hygienic Sanitary Gasket For Food & Beverage

Parker recommends its fully traceable, FDA compounds for the food and beverage industry. Approved for high pressure fittings and featuring alignment tabs for easy installation; these gaskets require no re-torqueing and reduce labor costs.

Railcar Manway Gasket For FDA Applications

Parker recommends its FDA approved materials for food cargos. For more aggressive fluids view our Material Selection chart. Reusable up to 30 times/ 1 year, NARs reduced by 95%, no retorque required, competitively priced, impact wrench approved.

Supplier's Site

Technical Specifications

  Parker Hannifin / Seal Group
Product Category Gaskets and Gasketing
Product Name Gaskets
Gasket Description Manway Gasket
Unlock Full Specs
to access all available technical data

Similar Products

Custom Gaskets -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Gasket Type Sheet / Die-cut
Material Elastomers, Plastics, Vegetable Fiber, Urethane, Non-asbestos Foams and Sponges
View Details
4 in. Size Black EPDM Tri-Clamp 40 Mesh Screen Gasket|Master File - EPDM-40MPSE400-40 - Kuriyama of America, Inc.
Specs
Gasket Type Sanitary Gasket
Gasket Description Black EPDM Tri-Clamp 40 Mesh Screen Sanitary Gasket™
Material Ethylene Propylene (EPDM)
View Details
PTFE Pipe Flange Seals - ET Energizer Gasket (With Ribs) - CT Gasket & Polymer Co., Inc.
Specs
Gasket Type Sheet / Die-cut
Material Butyl (optional feature); Ethylene Propylene (EPDM) (optional feature); Nitrile (NBR) (optional feature); Aflas, Viton
Thickness 0.1250 inch (3.17 mm)
View Details