Parker Hannifin / Fluid Connectors / Fluid System Connectors Brass Pipe Fittings F3BMB10-3/8

Description
Legris F3BMB10-3/8
Request a Quote
Description
Legris F3BMB10-3/8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Brass Pipe Fittings - 2817059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brass Pipe Fittings
2817059
Brass Pipe Fittings 2817059
Legris F3BMB10-3/8

Legris F3BMB10-3/8

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pipe Fittings
Product Number 2817059
Product Name Brass Pipe Fittings
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.750 inch (19.05 mm)
View Details
Xleg End Cap Butt - 5021025 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 2.500 inch (63.5 mm)
Metric Size 75.00 mm (2.95 inch)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700616 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
Metric Size 16.00 mm (0.6299 inch)
View Details
Elbows & Tees Fittings - 61089 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.375 inch (9.52 mm)
View Details