Parker Hannifin/Electromechanical Automation Pipe and Coupling CN5504-316

Description
THREADED NIPPLE, HIGH PRESSURE, CONED, 150000 PSI, 4 INCH LENGTH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
THREADED NIPPLE, HIGH PRESSURE, CONED, 150000 PSI, 4 INCH LENGTH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 210955590 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
210955590
Pipe and Coupling 210955590
THREADED NIPPLE, HIGH PRESSURE, CONED, 150000 PSI, 4 INCH LENGTH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

THREADED NIPPLE, HIGH PRESSURE, CONED, 150000 PSI, 4 INCH LENGTH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 210955590
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3543 to 2.87 inch (9 to 73 mm)
View Details
Stainless Steel / Precision Gear & Dial Hub, 0.09
Specs
Bore 1 0.0900 inch (2.29 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details