Parker Hannifin Corporation Pneumatic Manual Control Valves B53003LS

Description
Parker B53003LS
Request a Quote
Description
Parker B53003LS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Manual Control Valves - 3896668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Manual Control Valves
3896668
Pneumatic Manual Control Valves 3896668
Parker B53003LS

Parker B53003LS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 3896668
Product Name Pneumatic Manual Control Valves
Valve Type Control Valve
Primary Material Die cast zinc
Media Air
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 - 161523421 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 0.63 inch (16.00 mm)
View Details
Ball Check Valve 0 5 4 - 1218007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 0.75 inch (19.05 mm)
View Details
375 HD PRI® High Stability Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | Pressure Regulating Relief Valves
Valve Size 0.38 inch (9.52 mm)
View Details