Parker Hannifin/Electromechanical Automation Pipe and Coupling B37

Description
1/2-14 FEMALE NPTF INDUSTRIAL PNEUMATIC HOSE COUPLER BRASS, 1/2" BODY DIAM. FREE 2 YEAR RADWELL WARRANTY
Description
1/2-14 FEMALE NPTF INDUSTRIAL PNEUMATIC HOSE COUPLER BRASS, 1/2" BODY DIAM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 6020858 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
6020858
Pipe and Coupling 6020858
1/2-14 FEMALE NPTF INDUSTRIAL PNEUMATIC HOSE COUPLER BRASS, 1/2" BODY DIAM. FREE 2 YEAR RADWELL WARRANTY

1/2-14 FEMALE NPTF INDUSTRIAL PNEUMATIC HOSE COUPLER BRASS, 1/2" BODY DIAM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 6020858
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
0.2405
Specs
Bore 1 0.2405 inch (6.11 mm)
View Details
MCPX2:Two-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Material Stainless Steel
Units Metric Design Arrangement
View Details
Rigid Couplings - 606029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design Arrangement
O.D. 0.5906 inch (15 mm)
Length 0.8661 inch (22 mm)
View Details