Brakes actuated by pressurisation
| Parker Hannifin / Automation / Pneumatic - Europe | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | AB 25 |
| Product Name | OSP-P Active Brake Series |
| Device Type | Rodless |
| Actuation Type | Pneumatic |
| Stroke or X-Axis Travel | 0.0394 to 236 inch (1 to 6000 mm) |
| Rated Speed | 0.1969 in/sec (0.3000 m/min) |
| Rated Force | 66.32 lbs (30.08 kg) |