Parker Hannifin / Fluid Connectors / Fluid System Connectors Pneumatic Solenoid Valves 7894 08 13

Description
PNRV Flow Reg & Exhaust D8 M 1/4 BSPP
Request a Quote
Description
PNRV Flow Reg & Exhaust D8 M 1/4 BSPP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Solenoid Valves - 7681902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
7681902
Pneumatic Solenoid Valves 7681902
PNRV Flow Reg & Exhaust D8 M 1/4 BSPP

PNRV Flow Reg & Exhaust D8 M 1/4 BSPP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 7681902
Product Name Pneumatic Solenoid Valves
Primary Material Brass / Bronze; Nickel plated brass, polymer
Media Air
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details