Parker Hannifin / Fluid Connectors / Fluid System Connectors 7776 06 00

Description
Suitable for use where direct mounting to cylinder is not possible due to space or function restrictions. Uni-directional flow regulation. Push-in fittings for both in and out connections. Panel or bulkhead mountable Manufacturer Series = 7776 Type = Supply Inlet Port Type = Tube Tube Inlet Port = 6mm Outlet Port Type = Tube Tube Outlet Port = 6mm Minimum Outlet Pressure = 1bar Maximum Outlet Pressure = 10bar CAD Drawing = 3D CAD Model
Request a Quote
Description
Suitable for use where direct mounting to cylinder is not possible due to space or function restrictions. Uni-directional flow regulation. Push-in fittings for both in and out connections. Panel or bulkhead mountable Manufacturer Series = 7776 Type = Supply Inlet Port Type = Tube Tube Inlet Port = 6mm Outlet Port Type = Tube Tube Outlet Port = 6mm Minimum Outlet Pressure = 1bar Maximum Outlet Pressure = 10bar CAD Drawing = 3D CAD Model
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2275155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Suitable for use where direct mounting to cylinder is not possible due to space or function restrictions. Uni-directional flow regulation. Push-in fittings for both in and out connections. Panel or bulkhead mountable Manufacturer Series = 7776 Type = Supply Inlet Port Type = Tube Tube Inlet Port = 6mm Outlet Port Type = Tube Tube Outlet Port = 6mm Minimum Outlet Pressure = 1bar Maximum Outlet Pressure = 10bar CAD Drawing = 3D CAD Model

Suitable for use where direct mounting to cylinder is not possible due to space or function restrictions.
Uni-directional flow regulation. Push-in fittings for both in and out connections. Panel or bulkhead mountable
Manufacturer Series = 7776
Type = Supply
Inlet Port Type = Tube
Tube Inlet Port = 6mm
Outlet Port Type = Tube
Tube Outlet Port = 6mm
Minimum Outlet Pressure = 1bar
Maximum Outlet Pressure = 10bar
CAD Drawing = 3D CAD Model

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 2275155
Fitting Type Supply
Unlock Full Specs
to access all available technical data

Similar Products

M3 Thread to Barb, Orifice - M3H_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0400 inch (0.1016 to 1.02 mm)
View Details
Orifice meter run - OMR - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Fitting / Connection Size 1 /2 in. NPT as standard
Media Hydraulic; Gas
Material Stainless
View Details
125 8K Visco Jet® Multi-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.1250 inch (3.17 mm)
Max Pressure 8000 psi (5630 m H2O)
View Details
Precision Sapphire Orifices - Compression Connections - A-MC4-64-SS - O'Keefe Controls Co.
Specs
Fitting Type Compression Fitting
Connection Male NPT; Compression Fitting; Push-to-Connect; 1/4" NPT Male
Fitting / Connection Size 1/4" NPT Male
View Details