Parker Hannifin / Fluid Connectors / Fluid System Connectors 7061 06 13

Description
A flow control regulator which provides unidirectional flow control and enables the regulation of the speed of a cylinder by controlling the exhaust or supply air flow. Compact design with easily accessible adjustment control. Optimised positioning reduces tube kinks Manufacturer Series = 7061 Type = Supply Inlet Port Type = Tube Tube Inlet Port = 6mm Outlet Port Type = Threaded Minimum Outlet Pressure = 1bar Maximum Outlet Pressure = 10bar Threaded Outlet Thread Standard = G Threaded Outlet Thread Size = 1/4 in
Request a Quote
Description
A flow control regulator which provides unidirectional flow control and enables the regulation of the speed of a cylinder by controlling the exhaust or supply air flow. Compact design with easily accessible adjustment control. Optimised positioning reduces tube kinks Manufacturer Series = 7061 Type = Supply Inlet Port Type = Tube Tube Inlet Port = 6mm Outlet Port Type = Threaded Minimum Outlet Pressure = 1bar Maximum Outlet Pressure = 10bar Threaded Outlet Thread Standard = G Threaded Outlet Thread Size = 1/4 in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4928586 - RS Components, Ltd.
Corby, Northants, United Kingdom
A flow control regulator which provides unidirectional flow control and enables the regulation of the speed of a cylinder by controlling the exhaust or supply air flow. Compact design with easily accessible adjustment control. Optimised positioning reduces tube kinks Manufacturer Series = 7061 Type = Supply Inlet Port Type = Tube Tube Inlet Port = 6mm Outlet Port Type = Threaded Minimum Outlet Pressure = 1bar Maximum Outlet Pressure = 10bar Threaded Outlet Thread Standard = G Threaded Outlet Thread Size = 1/4 in

A flow control regulator which provides unidirectional flow control and enables the regulation of the speed of a cylinder by controlling the exhaust or supply air flow.
Compact design with easily accessible adjustment control. Optimised positioning reduces tube kinks
Manufacturer Series = 7061
Type = Supply
Inlet Port Type = Tube
Tube Inlet Port = 6mm
Outlet Port Type = Threaded
Minimum Outlet Pressure = 1bar
Maximum Outlet Pressure = 10bar
Threaded Outlet Thread Standard = G
Threaded Outlet Thread Size = 1/4 in

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 4928586
Fitting Type Supply
Unlock Full Specs
to access all available technical data

Similar Products

Orifice flange assemblies - FPD160 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Stainless
Applications Flow Measurement
View Details
5.5 mm Insert Single-Orifice Restrictor for Gases -  - Lee Co. (The)
Specs
Connection Insert - Into Metal
Material Stainless
Orifice Diameter 0.2150 inch (5.46 mm)
View Details
10-32, M3 or M5 Male Thread to Female Thread, Orifice - CC_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0760 inch (0.1016 to 1.93 mm)
View Details
 - 5113943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Non-Metallic Fitting
Connection BSP 3/4 in, 15mm
Fitting / Connection Size BSP 3/4 in, 15mm
View Details