LF3000 plug-in flow regulator,8mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 4146532 |
| Product Name | Pneumatic Function Fittings |
| Valve Type | Flow controller |
| Primary Material | Nitrile, Nickel Plated Brass, Engineering Grade Polymer (Body) |
| Media | Air |
| Valve Size | 0.31 inch (8.00 mm) |