Parker Hannifin / Fluid Connectors / Fluid System Connectors 7010 08 13

Description
A range of compact flow regulators with recessed screw adjustment. Ideal for use in confined spaces or on small cylinders. Helps prevent unwanted or accidental flow adjustment. Available as cylinder mounting exhaust version or pilot valve supply version. Compatible with Nylon or Polyurethane tubing Manufacturer Series = 7010 Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = G 1/4 Male Outlet Port Type = Tube Tube Outlet Port = 8mm Minimum Outlet Pressure = 1bar Maximum Outlet Pressure = 10bar Threaded Inlet Thread Gender = Male Threaded Inlet Thread Standard = G
Request a Quote
Description
A range of compact flow regulators with recessed screw adjustment. Ideal for use in confined spaces or on small cylinders. Helps prevent unwanted or accidental flow adjustment. Available as cylinder mounting exhaust version or pilot valve supply version. Compatible with Nylon or Polyurethane tubing Manufacturer Series = 7010 Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = G 1/4 Male Outlet Port Type = Tube Tube Outlet Port = 8mm Minimum Outlet Pressure = 1bar Maximum Outlet Pressure = 10bar Threaded Inlet Thread Gender = Male Threaded Inlet Thread Standard = G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3269139 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of compact flow regulators with recessed screw adjustment. Ideal for use in confined spaces or on small cylinders. Helps prevent unwanted or accidental flow adjustment. Available as cylinder mounting exhaust version or pilot valve supply version. Compatible with Nylon or Polyurethane tubing Manufacturer Series = 7010 Type = Exhaust Inlet Port Type = Threaded Threaded Inlet Port = G 1/4 Male Outlet Port Type = Tube Tube Outlet Port = 8mm Minimum Outlet Pressure = 1bar Maximum Outlet Pressure = 10bar Threaded Inlet Thread Gender = Male Threaded Inlet Thread Standard = G

A range of compact flow regulators with recessed screw adjustment.
Ideal for use in confined spaces or on small cylinders. Helps prevent unwanted or accidental flow adjustment. Available as cylinder mounting exhaust version or pilot valve supply version. Compatible with Nylon or Polyurethane tubing
Manufacturer Series = 7010
Type = Exhaust
Inlet Port Type = Threaded
Threaded Inlet Port = G 1/4 Male
Outlet Port Type = Tube
Tube Outlet Port = 8mm
Minimum Outlet Pressure = 1bar
Maximum Outlet Pressure = 10bar
Threaded Inlet Thread Gender = Male
Threaded Inlet Thread Standard = G

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 3269139
Fitting Type Exhaust
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Orifices - Press-Fit Inserts, 0.128
Specs
Connection Push-to-Connect; .128" Press-Fit Insert
Fitting / Connection Size .128" Press-Fit Insert
Media Gas; Water
View Details
Barbed Tubing Union, Jewel Orifice - MHUJ_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Union
Max Pressure 100 psi (70.38 m H2O)
View Details
 - 1214340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 4mm
Fitting / Connection Size 4mm
View Details
NACE Compliant High Pressure 250 H Bender Jet Multi-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.2500 inch (6.35 mm)
Max Pressure 5000 psi (3519 m H2O)
View Details