Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LEVELING AND FILLING COMPOUNDS
PARKER HANNIFIN / SEAL / O-RING & ENGINEERED SEALS DIVISION
61-08-0912-976 -- PADS, SHEETS, BRIDGES
Parker Hannifin / Seal / O-Ring & Engineered Seals Division
Pads, Sheets, Bridges
61-08-0912-976
Description
Thermal Pad Gold 228.60mm x 304.80mm Rectangular
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Thermal Pad Gold 228.60mm x 304.80mm Rectangular
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Pads, Sheets, Bridges
1944-1051-ND
Pads, Sheets, Bridges
1944-1051-ND
Thermal Pad Gold 228.60mm x 304.80mm Rectangular
Thermal Pad Gold 228.60mm x 304.80mm Rectangular
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Leveling and Filling Compounds
Product Number
1944-1051-ND
Product Name
Pads, Sheets, Bridges
Thermal Conductivity
6.5 W/m-K (3.76 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data
Similar Products
MacDermid Alpha Electronics Solutions
Underfill Materials for Printed Circuit Boards (PCBs)
ALPHA ® HiTech ® CU21-3240 Underfill
Specs
Industry
Automotive; Electronics
Dielectric Strength
533 kV/in (210 kV/cm)
Dielectric Constant
4.67
View Details
RS Components, Ltd.
Fillers & Putties
4479719
Specs
Type / Form
Liquid
Features
Sealant
Use Temperature
122 F (50 C)
View Details
Master Bond, Inc.
One Component, High Viscosity UV Curable Polymer
UV11-3
Specs
Cure / Technology
Thermoset; Single Component
Type / Form
Liquid
Features
Adhesive; Flexible; High Dielectric; Non-corrosive; Sealant; Thermal Insulation
View Details
Henkel Adhesive Technologies - Aviation, Space and Rail
LOCTITE ECCOBOND UF 1173, Epoxy, 2nd Level Underfill
LOCTITE ECCOBOND UF 1173
Specs
Cure / Technology
Thermoset
Chemical System
Epoxy
Features
Adhesive
View Details