Parker Hannifin / Fluid Connectors / Fluid System Connectors Ball Valves 4902 25 34

Description
BALL VALVE 1" BSP ECONOMY
Request a Quote
Description
BALL VALVE 1" BSP ECONOMY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Valves - 2150291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Valves
2150291
Ball Valves 2150291
BALL VALVE 1" BSP ECONOMY

BALL VALVE 1" BSP ECONOMY

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2150291
Product Name Ball Valves
Valve Type Ball; Appliance valve
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-CPVC-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.38 inch (9.52 mm)
View Details
Ball Check Valve 0 5 4 - 1215007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 0.75 inch (19.05 mm)
View Details
Diaphragm Pressure Compensated Flow Control - PCFCD - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Brass
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details