Legris 3193 10 13 Stud Fitting
PLASTIC PUSH-TO-CONNECT TUBE FITTINGS; TYPE: MALE RUN TEE ; TUBE OUTSIDE DIAMETER (MM): 10 ; MAXIMUM WORKING PRESSURE (PSI): 290.00 ; MATERIAL: GLASS REINFORCED NYLON/NICKEL PLATED BRASS ; THREAD SIZE: 0.25 ; THREAD TYPE: BSPP. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | Radwell International | |
|---|---|---|
| Product Category | Pneumatic Fittings | Tube Fittings |
| Product Number | 2455188 | 23326418 |
| Product Name | Pneumatic Fittings | Pneumatic Fitting & Accessories |
| Connection Type | Tube - Male English Straight Thread | Push-to-Connect |