Parkers K series adapters are manufactured to meet BS5200 standards and designed to seal with BSP . Hose swivel connectors. Parkers K4 adapter series can be used with Parker D9/92, B1, B2 and B4 adapters. Straight fittings can also be used an adaptor with ISO 1179-1 / DIN 3852 ports by using a bonded seal.
Connector A = G 3/4 Male
Connector B = R 3/4 Male
Material = Steel
Finish = Yellow Chromated, Zinc Plated
Connector A - Thread Size = 3/4in
Connector A - Thread Standard = G
Connector A - Gender = Male
Connector B - Thread Size = 3/4in
Connector B - Gender = Male
Connector B - Thread Standard = R
RS Components, Ltd. | |
---|---|
Product Category | Tube Fittings |
Product Number | 1836276 |
Fitting Type | Hydraulic Fitting |