Parker Hannifin / Fluid Connectors / Fluid System Connectors Air Hoses 1100P14 00

Description
Legris 1100P14 00 Compressed Air Pipe
Request a Quote
Description
Legris 1100P14 00 Compressed Air Pipe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Hoses - 1447888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Air Hoses
1447888
Air Hoses 1447888
Legris 1100P14 00 Compressed Air Pipe

Legris 1100P14 00 Compressed Air Pipe

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 1447888
Product Name Air Hoses
I.D. 0.472 inch (12 mm)
O.D. 0.551 inch (14 mm)
Working Pressure 725 psi (510 m H2O)
Material Nylon (polyamide); Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Air Hoses - 61108 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.375 inch (9.52 mm)
Application Pneumatic
View Details
Hose Pipe & Flexible Tubes - 1258961 - RS Components, Ltd.
Specs
I.D. 1.496 inch (38 mm)
O.D. 1.787 inch (45.4 mm)
Working Pressure 65 psi (45.93 m H2O)
View Details
Hose, Lift Bag 16' 150 Psi Yellow W/Shutoff & Relief Valve - 162-2038-50164 - Petersen Products Co.
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details