Legris 1040H62 03 Hose Pipe
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 1447861 |
| Product Name | Hose Pipe & Flexible Tubes |
| I.D. | 0.500 inch (12.7 mm) |
| O.D. | 0.748 inch (19 mm) |
| Working Pressure | 232 psi (163 m H2O) |
| Material | Nitrile rubber |