Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL HOSE
PARKER HANNIFIN / FLUID CONNECTORS / FLUID SYSTEM CONNECTORS
1025U06 05 -- AIR HOSES
Parker Hannifin / Fluid Connectors / Fluid System Connectors
Air Hoses
1025U06 05
Description
Legris 1025U06 05 Compressed Air Pipe
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Legris 1025U06 05 Compressed Air Pipe
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Air Hoses
225836
Air Hoses
225836
Legris 1025U06 05 Compressed Air Pipe
Legris 1025U06 05 Compressed Air Pipe
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Hose
Product Number
225836
Product Name
Air Hoses
Working Pressure
131 psi (91.87 m H2O)
Unlock Full Specs
to access all available technical data
Similar Products
Petersen Products Co.
Hose, Lift Bag 16' 150 Psi Black W/Shutoff & Relief Valve
162-2038-50161
Specs
Product Form
Assembly
I.D.
0.375 inch (9.52 mm)
Media
Air
View Details
Jergens, Inc.
High Pressure Flexible Hydraulic Hoses
61227
Specs
Product Form
Hose
Application
Hydraulics
View Details
Certex UK
Hydraulic Hoses - Standard Hoses - H SOU Code H 2 SOU
5611100572102
Specs
Product Form
Assembly
Working Pressure
10153 psi (7145 m H2O)
Application
Hydraulics
View Details
Kuriyama of America, Inc.
Armtex® Attack™ 100 ft Available Lengths, 1 3/4 in. Size, and NPSH Coupling Type Blue Lightweight Lined Fire Hose|Master File
AA175B100-NP150
Specs
Product Form
Hose
O.D.
1.750 inch (44.45 mm)
Weight
0.3 lbs/ft (0.5060 g/mm)
View Details