Legris 1025P14 04 11 Compressed Air Pipe
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 1447845 |
| Product Name | Air Hoses |
| I.D. | 0.433 inch (11 mm) |
| O.D. | 0.551 inch (14 mm) |
| Working Pressure | 725 psi (510 m H2O) |
| Material | Nylon (polyamide); Polyamide |