Parker Hannifin / Fluid Connectors / Fluid System Connectors Air Hoses 1025P14 01 11

Description
Legris 1025P14 01 11 Compressed Air Pipe
Request a Quote
Description
Legris 1025P14 01 11 Compressed Air Pipe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Hoses - 1447843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Air Hoses
1447843
Air Hoses 1447843
Legris 1025P14 01 11 Compressed Air Pipe

Legris 1025P14 01 11 Compressed Air Pipe

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 1447843
Product Name Air Hoses
I.D. 0.433 inch (11 mm)
O.D. 0.551 inch (14 mm)
Working Pressure 725 psi (510 m H2O)
Material Nylon (polyamide); Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Vardex® Steel Wire Reinforced PVC Hose - 1400070 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.250 inch (6.35 mm)
O.D. 0.453 inch (11.51 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Twin Polyurethane Hose - URH2-0804-01S - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details