Parker Hannifin / Fluid Connectors / Fluid System Connectors Brass Pipe Fittings 0123 13 21

Description
Legris 0123 13 21
Request a Quote
Description
Legris 0123 13 21
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Brass Pipe Fittings - 207002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brass Pipe Fittings
207002
Brass Pipe Fittings 207002
Legris 0123 13 21

Legris 0123 13 21

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pipe Fittings
Product Number 207002
Product Name Brass Pipe Fittings
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details
Air & Hydraulic Quick Disconnect Couplers - 61966 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.250 inch (6.35 mm)
View Details
Red Tee Butt - 5013291 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.500 inch (38.1 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details