Parker Hannifin / Fluid Connectors / Fluid System Connectors Brass Pipe Fittings 0123 07 13

Description
Legris 0123 07 13
Request a Quote
Description
Legris 0123 07 13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Brass Pipe Fittings - 207074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brass Pipe Fittings
207074
Brass Pipe Fittings 207074
Legris 0123 07 13

Legris 0123 07 13

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pipe Fittings
Product Number 207074
Product Name Brass Pipe Fittings
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 1.000 inch (25.4 mm)
View Details
Air & Hydraulic Quick Disconnect Couplers - 61965 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.375 inch (9.52 mm)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032399 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.500 inch (12.7 mm)
Metric Size 20.00 mm (0.7874 inch)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details