Parker Hannifin / Fluid Connectors / Fluid System Connectors Brass Pipe Fittings 0101 08 13

Description
Legris 0101 08 13
Request a Quote
Description
Legris 0101 08 13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Brass Pipe Fittings - 439672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brass Pipe Fittings
439672
Brass Pipe Fittings 439672
Legris 0101 08 13

Legris 0101 08 13

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pipe Fittings
Product Number 439672
Product Name Brass Pipe Fittings
Connection Type Tube - Male English Straight Thread
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 1.000 inch (25.4 mm)
View Details
Air & Hydraulic Quick Disconnect Couplers - 61966 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.250 inch (6.35 mm)
View Details
Xleg 90 Elbow Butt - 5007015 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 1.500 inch (38.1 mm)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details