Park Systems, Inc. XE-WAFER

Description
The XE-WAFER is a fully automated industrial AFM designed specifically to address surface roughness, trench width, depth, and angle measurements on 200mm & 300mm wafers in a production environment. The system provides superior accuracy and precision nanometrology over any other system in the market today. Providing the highest resolution and the lowest gauge sigma value for repeatability and reproducibility, the XE-WAFER is the perfect solution for the semiconductor and hard disk drive industries which, until now, had very limited choices for industrial grade in-line inspection tools. Artifact Free Metrology by Crosstalk Elimination • Two independent, closed-loop XY and Z flexure scanners for sample and tip • Flat and linear XY scan of 100 μm x 100 μm with low residual bow • Out of plane motion of less than 2 nm over entire scan range • Accurate feature measurements with industry leading gauge sigma • Superior tool to tool matching Longer Tip Life by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Soft photoresist structures can be imaged non-destructively • Immunity from parameter-dependent results observed in tapping imaging Precision Critical Angle Measurements • Precision calibration of Z-scan orthogonality • Provides the angle measurement accuracy of less than 0.1 degrees • Fully automatic Critical Angle Measurement acquisition and analysis software
Description
The XE-WAFER is a fully automated industrial AFM designed specifically to address surface roughness, trench width, depth, and angle measurements on 200mm & 300mm wafers in a production environment. The system provides superior accuracy and precision nanometrology over any other system in the market today. Providing the highest resolution and the lowest gauge sigma value for repeatability and reproducibility, the XE-WAFER is the perfect solution for the semiconductor and hard disk drive industries which, until now, had very limited choices for industrial grade in-line inspection tools. Artifact Free Metrology by Crosstalk Elimination • Two independent, closed-loop XY and Z flexure scanners for sample and tip • Flat and linear XY scan of 100 μm x 100 μm with low residual bow • Out of plane motion of less than 2 nm over entire scan range • Accurate feature measurements with industry leading gauge sigma • Superior tool to tool matching Longer Tip Life by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Soft photoresist structures can be imaged non-destructively • Immunity from parameter-dependent results observed in tapping imaging Precision Critical Angle Measurements • Precision calibration of Z-scan orthogonality • Provides the angle measurement accuracy of less than 0.1 degrees • Fully automatic Critical Angle Measurement acquisition and analysis software

Suppliers

Company
Product
Description
Supplier Links
XE-WAFER -  - Park Systems, Inc.
Santa Clara, CA, United States
XE-WAFER
XE-WAFER
The XE-WAFER is a fully automated industrial AFM designed specifically to address surface roughness, trench width, depth, and angle measurements on 200mm & 300mm wafers in a production environment. The system provides superior accuracy and precision nanometrology over any other system in the market today. Providing the highest resolution and the lowest gauge sigma value for repeatability and reproducibility, the XE-WAFER is the perfect solution for the semiconductor and hard disk drive industries which, until now, had very limited choices for industrial grade in-line inspection tools. Artifact Free Metrology by Crosstalk Elimination • Two independent, closed-loop XY and Z flexure scanners for sample and tip • Flat and linear XY scan of 100 μm x 100 μm with low residual bow • Out of plane motion of less than 2 nm over entire scan range • Accurate feature measurements with industry leading gauge sigma • Superior tool to tool matching Longer Tip Life by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Soft photoresist structures can be imaged non-destructively • Immunity from parameter-dependent results observed in tapping imaging Precision Critical Angle Measurements • Precision calibration of Z-scan orthogonality • Provides the angle measurement accuracy of less than 0.1 degrees • Fully automatic Critical Angle Measurement acquisition and analysis software

The XE-WAFER is a fully automated industrial AFM designed specifically to address surface roughness, trench width, depth, and angle measurements on 200mm & 300mm wafers in a production environment. The system provides superior accuracy and precision nanometrology over any other system in the market today. Providing the highest resolution and the lowest gauge sigma value for repeatability and reproducibility, the XE-WAFER is the perfect solution for the semiconductor and hard disk drive industries which, until now, had very limited choices for industrial grade in-line inspection tools.

Artifact Free Metrology by Crosstalk Elimination
• Two independent, closed-loop XY and Z flexure scanners for sample and tip
• Flat and linear XY scan of 100 μm x 100 μm with low residual bow
• Out of plane motion of less than 2 nm over entire scan range
• Accurate feature measurements with industry leading gauge sigma
• Superior tool to tool matching

Longer Tip Life by True Non-Contact Mode
• 10 times larger Z-scan bandwidth than a piezotube
• Less tip wear for prolonged high-quality and high-resolution imaging
• Minimized sample damage or modification
• Soft photoresist structures can be imaged non-destructively
• Immunity from parameter-dependent results observed in tapping imaging

Precision Critical Angle Measurements
• Precision calibration of Z-scan orthogonality
• Provides the angle measurement accuracy of less than 0.1 degrees
• Fully automatic Critical Angle Measurement acquisition and analysis software

Technical Specifications

  Park Systems, Inc.
Product Category Microscopes
Product Name XE-WAFER
Application Semiconductor
Grade Benchtop
Microscope Type Scanning Probe / Atomic Force
Unlock Full Specs
to access all available technical data

Similar Products

UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
Microscopes - 8882838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 20 to 200 X
View Details