Park Systems, Inc. XE-PTR

Description
Hard Disk Drive (HDD) manufacturers can now reliably depend on Park Systems’ XE-PTR, a fully automated industrial in-line AFM for automatic Pole Tip Recession measurements on rowbar-level sliders. As most HDD manufacturers are turning to PMR (Perpendicular Magnetic Recording), sub-nano scale accuracy, repeatability, and throughput are the keys to slider inspection for improving the overall yield. Matching the highest resolution AFM in the world with the lowest one gauge sigma value for repeatability and reproduction, the XE-PTR is the perfect solution for slider manufacturers who, until now, had very limited choices for industrial grade in-line inspection tools for HDD slider metrology. Artifact Free Metrology by Crosstalk Elimination • Two independent, closed-loop XY and Z flexure scanners for sample and tip • Flat and linear XY scan of up to 100 μm x 100 μm with low residual bow • Out of plane motion of less than 2 nm over entire scan range • Accurate height and angle measurements with PTR Gauge Sigma less than 0.1 nm. • Superior tool to tool matching. Longer Tip Life by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Immunity from parameter-dependent results observed in tapping imaging High Throughput Feature Measurement by Programmable Data Density (PDD) • Imaging of variable pixel density for the region of interest • Automatically detects and acquires high resolution image of small region of interest • Obtains PTR, writer pole, and other features, All In One image scan • Automatic tilting stage (optional)
Datasheet
Description
Hard Disk Drive (HDD) manufacturers can now reliably depend on Park Systems’ XE-PTR, a fully automated industrial in-line AFM for automatic Pole Tip Recession measurements on rowbar-level sliders. As most HDD manufacturers are turning to PMR (Perpendicular Magnetic Recording), sub-nano scale accuracy, repeatability, and throughput are the keys to slider inspection for improving the overall yield. Matching the highest resolution AFM in the world with the lowest one gauge sigma value for repeatability and reproduction, the XE-PTR is the perfect solution for slider manufacturers who, until now, had very limited choices for industrial grade in-line inspection tools for HDD slider metrology. Artifact Free Metrology by Crosstalk Elimination • Two independent, closed-loop XY and Z flexure scanners for sample and tip • Flat and linear XY scan of up to 100 μm x 100 μm with low residual bow • Out of plane motion of less than 2 nm over entire scan range • Accurate height and angle measurements with PTR Gauge Sigma less than 0.1 nm. • Superior tool to tool matching. Longer Tip Life by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Immunity from parameter-dependent results observed in tapping imaging High Throughput Feature Measurement by Programmable Data Density (PDD) • Imaging of variable pixel density for the region of interest • Automatically detects and acquires high resolution image of small region of interest • Obtains PTR, writer pole, and other features, All In One image scan • Automatic tilting stage (optional)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XE-PTR -  - Park Systems, Inc.
Santa Clara, CA, United States
XE-PTR
XE-PTR
Hard Disk Drive (HDD) manufacturers can now reliably depend on Park Systems’ XE-PTR, a fully automated industrial in-line AFM for automatic Pole Tip Recession measurements on rowbar-level sliders. As most HDD manufacturers are turning to PMR (Perpendicular Magnetic Recording), sub-nano scale accuracy, repeatability, and throughput are the keys to slider inspection for improving the overall yield. Matching the highest resolution AFM in the world with the lowest one gauge sigma value for repeatability and reproduction, the XE-PTR is the perfect solution for slider manufacturers who, until now, had very limited choices for industrial grade in-line inspection tools for HDD slider metrology. Artifact Free Metrology by Crosstalk Elimination • Two independent, closed-loop XY and Z flexure scanners for sample and tip • Flat and linear XY scan of up to 100 μm x 100 μm with low residual bow • Out of plane motion of less than 2 nm over entire scan range • Accurate height and angle measurements with PTR Gauge Sigma less than 0.1 nm. • Superior tool to tool matching. Longer Tip Life by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Immunity from parameter-dependent results observed in tapping imaging High Throughput Feature Measurement by Programmable Data Density (PDD) • Imaging of variable pixel density for the region of interest • Automatically detects and acquires high resolution image of small region of interest • Obtains PTR, writer pole, and other features, All In One image scan • Automatic tilting stage (optional)

Hard Disk Drive (HDD) manufacturers can now reliably depend on Park Systems’ XE-PTR, a fully automated industrial in-line AFM for automatic Pole Tip Recession measurements on rowbar-level sliders. As most HDD manufacturers are turning to PMR (Perpendicular Magnetic Recording), sub-nano scale accuracy, repeatability, and throughput are the keys to slider inspection for improving the overall yield. Matching the highest resolution AFM in the world with the lowest one gauge sigma value for repeatability and reproduction, the XE-PTR is the perfect solution for slider manufacturers who, until now, had very limited choices for industrial grade in-line inspection tools for HDD slider metrology.

Artifact Free Metrology by Crosstalk Elimination
• Two independent, closed-loop XY and Z flexure scanners for sample and tip
• Flat and linear XY scan of up to 100 μm x 100 μm with low residual bow
• Out of plane motion of less than 2 nm over entire scan range
• Accurate height and angle measurements with PTR Gauge Sigma less than 0.1 nm.
• Superior tool to tool matching.
Longer Tip Life by True Non-Contact Mode
• 10 times larger Z-scan bandwidth than a piezotube
• Less tip wear for prolonged high-quality and high-resolution imaging
• Minimized sample damage or modification
• Immunity from parameter-dependent results observed in tapping imaging
High Throughput Feature Measurement by Programmable Data Density (PDD)
• Imaging of variable pixel density for the region of interest
• Automatically detects and acquires high resolution image of small region of interest
• Obtains PTR, writer pole, and other features, All In One image scan
• Automatic tilting stage (optional)

Datasheet

Technical Specifications

  Park Systems, Inc.
Product Category Microscopes
Product Name XE-PTR
Application Semiconductor
Grade Benchtop
Microscope Type Scanning Probe / Atomic Force
Features Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Microscopes - 8882881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 10 to 200 X
View Details
UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
Monochromated ARM200F - Monochromated_ARM200F - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
View Details