Park Systems, Inc. XE-LCD

Description
Atomic Force Microscopy (AFM) is emerging as an essential tool in many industries. With its ability to accurately measure critical dimensions in the micrometer to nanometer regime, the AFM is becoming an essential tool choice in applications involving surface roughness, trench width, depth, sidewall slope, and line width characterization. The completely automated XE-LCD is designed for characterization of flat panel displays as either an in-line or off-line inspection tool. • Automatic Non-Contact AFM measurement • Automatic navigation and focusing • Automatic glass handling • Automatic data analysis • Glass size up to 2400 mm x 2100 mm • Automatic tip exchange (Optional) The XE-LCD is a completely automated AFM/SPM system for in-line characterization of flat panel displays.
Datasheet
Description
Atomic Force Microscopy (AFM) is emerging as an essential tool in many industries. With its ability to accurately measure critical dimensions in the micrometer to nanometer regime, the AFM is becoming an essential tool choice in applications involving surface roughness, trench width, depth, sidewall slope, and line width characterization. The completely automated XE-LCD is designed for characterization of flat panel displays as either an in-line or off-line inspection tool. • Automatic Non-Contact AFM measurement • Automatic navigation and focusing • Automatic glass handling • Automatic data analysis • Glass size up to 2400 mm x 2100 mm • Automatic tip exchange (Optional) The XE-LCD is a completely automated AFM/SPM system for in-line characterization of flat panel displays.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XE-LCD -  - Park Systems, Inc.
Santa Clara, CA, United States
XE-LCD
XE-LCD
Atomic Force Microscopy (AFM) is emerging as an essential tool in many industries. With its ability to accurately measure critical dimensions in the micrometer to nanometer regime, the AFM is becoming an essential tool choice in applications involving surface roughness, trench width, depth, sidewall slope, and line width characterization. The completely automated XE-LCD is designed for characterization of flat panel displays as either an in-line or off-line inspection tool. • Automatic Non-Contact AFM measurement • Automatic navigation and focusing • Automatic glass handling • Automatic data analysis • Glass size up to 2400 mm x 2100 mm • Automatic tip exchange (Optional) The XE-LCD is a completely automated AFM/SPM system for in-line characterization of flat panel displays.

Atomic Force Microscopy (AFM) is emerging as an essential tool in many industries. With its ability to accurately measure critical dimensions in the micrometer to nanometer regime, the AFM is becoming an essential tool choice in applications involving surface roughness, trench width, depth, sidewall slope, and line width characterization. The completely automated XE-LCD is designed for characterization of flat panel displays as either an in-line or off-line inspection tool.

• Automatic Non-Contact AFM measurement
• Automatic navigation and focusing
• Automatic glass handling
• Automatic data analysis
• Glass size up to 2400 mm x 2100 mm
• Automatic tip exchange (Optional)

The XE-LCD is a completely automated AFM/SPM system for in-line characterization of flat panel displays.

Datasheet

Technical Specifications

  Park Systems, Inc.
Product Category Microscopes
Product Name XE-LCD
Application Semiconductor
Grade Benchtop
Microscope Type Scanning Probe / Atomic Force
Features Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
JEM-2100Plus Electron Microscope - JEM-2100Plus_UHR - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details
Laser Microscope - OLS5100 - Evident Scientific
Evident Scientific
Specs
Application Measuring / Toolmaker / Inspection
Grade Benchtop
Microscope Type Laser / Confocal
View Details