Park Systems, Inc. XE-HDM

Description
XE-HDM is an automatic defect review AFM which revolutionizes the way defects in HDD substrates and media are searched, scanned, and analyzed. The new XE-HDM significantly increases throughput for the defect review process; test runs with real defects demonstrate over 500 - 800% gain in throughput when compared with other methods of defect review. Artifact Free Metrology by Crosstalk Elimination • Two independent, closed-loop XY and Z flexure scanners for sample and tip • Flat and linear XY scan of 100 μm x 100 μm with low residual bow • Out of plane motion of less than 2 nm over entire scan range • Accurate feature measurements with industry leading gauge sigma • Superior tool to tool matching Longer Tip Life by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • 10 times or longer tip life for general purpose & defect imaging • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Immunity from parameter-dependent results observed in tapping imaging Automatic Defect Review for Media and Substrates • Full automation results in 500~800% gain in throughput • Allows users to manage several tools simultaneously • Transfer KLA Tencor Candela defect maps to XE-HDM • Automated survey scan of defects mapped by Candela • Automated zoom-in scan of specified defects • Automated profiling of imaged defect types • Automated analysis of imaged defects
Datasheet
Description
XE-HDM is an automatic defect review AFM which revolutionizes the way defects in HDD substrates and media are searched, scanned, and analyzed. The new XE-HDM significantly increases throughput for the defect review process; test runs with real defects demonstrate over 500 - 800% gain in throughput when compared with other methods of defect review. Artifact Free Metrology by Crosstalk Elimination • Two independent, closed-loop XY and Z flexure scanners for sample and tip • Flat and linear XY scan of 100 μm x 100 μm with low residual bow • Out of plane motion of less than 2 nm over entire scan range • Accurate feature measurements with industry leading gauge sigma • Superior tool to tool matching Longer Tip Life by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • 10 times or longer tip life for general purpose & defect imaging • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Immunity from parameter-dependent results observed in tapping imaging Automatic Defect Review for Media and Substrates • Full automation results in 500~800% gain in throughput • Allows users to manage several tools simultaneously • Transfer KLA Tencor Candela defect maps to XE-HDM • Automated survey scan of defects mapped by Candela • Automated zoom-in scan of specified defects • Automated profiling of imaged defect types • Automated analysis of imaged defects
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XE-HDM -  - Park Systems, Inc.
Santa Clara, CA, United States
XE-HDM
XE-HDM
XE-HDM is an automatic defect review AFM which revolutionizes the way defects in HDD substrates and media are searched, scanned, and analyzed. The new XE-HDM significantly increases throughput for the defect review process; test runs with real defects demonstrate over 500 - 800% gain in throughput when compared with other methods of defect review. Artifact Free Metrology by Crosstalk Elimination • Two independent, closed-loop XY and Z flexure scanners for sample and tip • Flat and linear XY scan of 100 μm x 100 μm with low residual bow • Out of plane motion of less than 2 nm over entire scan range • Accurate feature measurements with industry leading gauge sigma • Superior tool to tool matching Longer Tip Life by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • 10 times or longer tip life for general purpose & defect imaging • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Immunity from parameter-dependent results observed in tapping imaging Automatic Defect Review for Media and Substrates • Full automation results in 500~800% gain in throughput • Allows users to manage several tools simultaneously • Transfer KLA Tencor Candela defect maps to XE-HDM • Automated survey scan of defects mapped by Candela • Automated zoom-in scan of specified defects • Automated profiling of imaged defect types • Automated analysis of imaged defects

XE-HDM is an automatic defect review AFM which revolutionizes the way defects in HDD substrates and media are searched, scanned, and analyzed. The new XE-HDM significantly increases throughput for the defect review process; test runs with real defects demonstrate over 500 - 800% gain in throughput when compared with other methods of defect review.

Artifact Free Metrology by Crosstalk Elimination
• Two independent, closed-loop XY and Z flexure scanners for sample and tip
• Flat and linear XY scan of 100 μm x 100 μm with low residual bow
• Out of plane motion of less than 2 nm over entire scan range
• Accurate feature measurements with industry leading gauge sigma
• Superior tool to tool matching

Longer Tip Life by True Non-Contact Mode
• 10 times larger Z-scan bandwidth than a piezotube
• 10 times or longer tip life for general purpose & defect imaging
• Less tip wear for prolonged high-quality and high-resolution imaging
• Minimized sample damage or modification
• Immunity from parameter-dependent results observed in tapping imaging

Automatic Defect Review for Media and Substrates
• Full automation results in 500~800% gain in throughput
• Allows users to manage several tools simultaneously
• Transfer KLA Tencor Candela defect maps to XE-HDM
• Automated survey scan of defects mapped by Candela
• Automated zoom-in scan of specified defects
• Automated profiling of imaged defect types
• Automated analysis of imaged defects

Datasheet

Technical Specifications

  Park Systems, Inc.
Product Category Microscopes
Product Name XE-HDM
Application Semiconductor
Grade Benchtop
Microscope Type Scanning Probe / Atomic Force
Features Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Microscopes - 1964076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 10 to 300 X
View Details
UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
JEM-2100Plus Electron Microscope - JEM-2100Plus_CR - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details