Park Systems, Inc. XE-3DM

Description
Park Systems has revolutionized the AFM with the introduction of the XE-3DM, the fully automated AFM system designed for overhang and trench profiles, sidewall roughness and imaging, and critical angle measurements. The unique design of the XE-3DM, made possible by the XE-series’ decoupled XY and Z scanning system, allows for characterization of undercut features as well as top surfaces. In using Park Systems’ True Non-Contact mode, the XE-3DM can realize non-destructive imaging of soft photoresist structures at the same scanning speed as any other XE-series platform. High Resolution Access to Undercut and Sidewall • Two independent, closed-loop XY and Z flexure scanners for sample and tip • Z-scanner is tilted sideways from -40 to +40 degrees • Use of normal high aspect ratio tips for high resolution imaging • XY scan of up to 100 μm x 100 μm • Up to 25 um Z scan range by high force scanner Non-destructive CD and Sidewall Measurements by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Soft photoresist structures can be imaged non-destructively • Immunity from parameter-dependent results observed in tapping imaging Complete 3D Metrology of Sidewall • Sidewall roughness measurement • Critical angle measurement of sidewalls • Critical dimension measurements of vertical sidewalls
Datasheet
Description
Park Systems has revolutionized the AFM with the introduction of the XE-3DM, the fully automated AFM system designed for overhang and trench profiles, sidewall roughness and imaging, and critical angle measurements. The unique design of the XE-3DM, made possible by the XE-series’ decoupled XY and Z scanning system, allows for characterization of undercut features as well as top surfaces. In using Park Systems’ True Non-Contact mode, the XE-3DM can realize non-destructive imaging of soft photoresist structures at the same scanning speed as any other XE-series platform. High Resolution Access to Undercut and Sidewall • Two independent, closed-loop XY and Z flexure scanners for sample and tip • Z-scanner is tilted sideways from -40 to +40 degrees • Use of normal high aspect ratio tips for high resolution imaging • XY scan of up to 100 μm x 100 μm • Up to 25 um Z scan range by high force scanner Non-destructive CD and Sidewall Measurements by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Soft photoresist structures can be imaged non-destructively • Immunity from parameter-dependent results observed in tapping imaging Complete 3D Metrology of Sidewall • Sidewall roughness measurement • Critical angle measurement of sidewalls • Critical dimension measurements of vertical sidewalls
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XE-3DM -  - Park Systems, Inc.
Santa Clara, CA, United States
XE-3DM
XE-3DM
Park Systems has revolutionized the AFM with the introduction of the XE-3DM, the fully automated AFM system designed for overhang and trench profiles, sidewall roughness and imaging, and critical angle measurements. The unique design of the XE-3DM, made possible by the XE-series’ decoupled XY and Z scanning system, allows for characterization of undercut features as well as top surfaces. In using Park Systems’ True Non-Contact mode, the XE-3DM can realize non-destructive imaging of soft photoresist structures at the same scanning speed as any other XE-series platform. High Resolution Access to Undercut and Sidewall • Two independent, closed-loop XY and Z flexure scanners for sample and tip • Z-scanner is tilted sideways from -40 to +40 degrees • Use of normal high aspect ratio tips for high resolution imaging • XY scan of up to 100 μm x 100 μm • Up to 25 um Z scan range by high force scanner Non-destructive CD and Sidewall Measurements by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Soft photoresist structures can be imaged non-destructively • Immunity from parameter-dependent results observed in tapping imaging Complete 3D Metrology of Sidewall • Sidewall roughness measurement • Critical angle measurement of sidewalls • Critical dimension measurements of vertical sidewalls

Park Systems has revolutionized the AFM with the introduction of the XE-3DM, the fully automated AFM system designed for overhang and trench profiles, sidewall roughness and imaging, and critical angle measurements. The unique design of the XE-3DM, made possible by the XE-series’ decoupled XY and Z scanning system, allows for characterization of undercut features as well as top surfaces. In using Park Systems’ True Non-Contact mode, the XE-3DM can realize non-destructive imaging of soft photoresist structures at the same scanning speed as any other XE-series platform.

High Resolution Access to Undercut and Sidewall
• Two independent, closed-loop XY and Z flexure scanners for sample and tip
• Z-scanner is tilted sideways from -40 to +40 degrees
• Use of normal high aspect ratio tips for high resolution imaging
• XY scan of up to 100 μm x 100 μm
• Up to 25 um Z scan range by high force scanner

Non-destructive CD and Sidewall Measurements by True Non-Contact Mode
• 10 times larger Z-scan bandwidth than a piezotube
• Less tip wear for prolonged high-quality and high-resolution imaging
• Minimized sample damage or modification
• Soft photoresist structures can be imaged non-destructively
• Immunity from parameter-dependent results observed in tapping imaging

Complete 3D Metrology of Sidewall
• Sidewall roughness measurement
• Critical angle measurement of sidewalls
• Critical dimension measurements of vertical sidewalls

Datasheet

Technical Specifications

  Park Systems, Inc.
Product Category Microscopes
Product Name XE-3DM
Application Semiconductor
Grade Benchtop
Microscope Type Scanning Probe / Atomic Force
Features Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Upright Metallurgical Microscope - BX53M - Evident Scientific
Specs
Application Metallurgical
Grade Benchtop
Microscope Type Compound
View Details
Microscopes - 390742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 220 X
View Details
JEM-ARM300F2 GRAND ARM™2 Atomic Resolution Analytical Microscope - JEM-ARM300F2 - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Accelerating Voltage 80 to 300 kilovolts
View Details