Parco Scientific Company Parco XMZ-900 Series Zoom Stereo Microscope XMZ-946-10L

Description
This series offers a high performance erect zoom stereo microscope with high resolution for sharper images. The Parco XMZ-900 has the latest technology in LED lighting with long life and cool temperature. Trinocular head is available for photography. Limited lifetime warranty. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Choose from a 45º inclined binocular head or trinocular head, with 360º rotation Paired 10x wide-field eyepieces Diopter control +/- 15 on both ocular tubes Interpupillary adjustment of 54mm to 75mm Standard working distance of 100mm. Special working distance can be increased by 26mm-287mm Two focusing knobs with a range of 50mm with tension adjustment Fully coated optical system allows sharp and clear images that are brighter and more distinct Equipped with a light cluster of mini LED light panels for optical illumination Diagonally adjustable top light creating the desired amount of light on the stage plate Separate light intensity control for top and bottom illumination 3-way, built-in illumination system allows transmitted, incident, or dual lighting Locked-on spring mounted stage clips Comes complete with dust cover and instruction manual
Description
This series offers a high performance erect zoom stereo microscope with high resolution for sharper images. The Parco XMZ-900 has the latest technology in LED lighting with long life and cool temperature. Trinocular head is available for photography. Limited lifetime warranty. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Choose from a 45º inclined binocular head or trinocular head, with 360º rotation Paired 10x wide-field eyepieces Diopter control +/- 15 on both ocular tubes Interpupillary adjustment of 54mm to 75mm Standard working distance of 100mm. Special working distance can be increased by 26mm-287mm Two focusing knobs with a range of 50mm with tension adjustment Fully coated optical system allows sharp and clear images that are brighter and more distinct Equipped with a light cluster of mini LED light panels for optical illumination Diagonally adjustable top light creating the desired amount of light on the stage plate Separate light intensity control for top and bottom illumination 3-way, built-in illumination system allows transmitted, incident, or dual lighting Locked-on spring mounted stage clips Comes complete with dust cover and instruction manual

Suppliers

Company
Product
Description
Supplier Links
Parco XMZ-900 Series Zoom Stereo Microscope - XMZ-946-10L - Parco Scientific Company
Westland, MI, USA
Parco XMZ-900 Series Zoom Stereo Microscope
XMZ-946-10L
Parco XMZ-900 Series Zoom Stereo Microscope XMZ-946-10L
This series offers a high performance erect zoom stereo microscope with high resolution for sharper images. The Parco XMZ-900 has the latest technology in LED lighting with long life and cool temperature. Trinocular head is available for photography. Limited lifetime warranty. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Choose from a 45º inclined binocular head or trinocular head, with 360º rotation Paired 10x wide-field eyepieces Diopter control +/- 15 on both ocular tubes Interpupillary adjustment of 54mm to 75mm Standard working distance of 100mm. Special working distance can be increased by 26mm-287mm Two focusing knobs with a range of 50mm with tension adjustment Fully coated optical system allows sharp and clear images that are brighter and more distinct Equipped with a light cluster of mini LED light panels for optical illumination Diagonally adjustable top light creating the desired amount of light on the stage plate Separate light intensity control for top and bottom illumination 3-way, built-in illumination system allows transmitted, incident, or dual lighting Locked-on spring mounted stage clips Comes complete with dust cover and instruction manual

This series offers a high performance erect zoom stereo microscope with high resolution for sharper images. The Parco XMZ-900 has the latest technology in LED lighting with long life and cool temperature. Trinocular head is available for photography. Limited lifetime warranty.
strong>Features:
ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">

  • Choose from a 45º inclined binocular head or trinocular head, with 360º rotation
  • Paired 10x wide-field eyepieces
  • Diopter control +/- 15 on both ocular tubes
  • Interpupillary adjustment of 54mm to 75mm
  • Standard working distance of 100mm. Special working distance can be increased by 26mm-287mm
  • Two focusing knobs with a range of 50mm with tension adjustment
  • Fully coated optical system allows sharp and clear images that are brighter and more distinct
  • Equipped with a light cluster of mini LED light panels for optical illumination
  • Diagonally adjustable top light creating the desired amount of light on the stage plate
  • Separate light intensity control for top and bottom illumination
  • 3-way, built-in illumination system allows transmitted, incident, or dual lighting
  • Locked-on spring mounted stage clips
  • Comes complete with dust cover and instruction manual
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Microscopes
Product Number XMZ-946-10L
Product Name Parco XMZ-900 Series Zoom Stereo Microscope
Application Biological / Life Sciences
Unlock Full Specs
to access all available technical data

Similar Products

JEM-2100Plus Electron Microscope - JEM-2100Plus_CR - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details
Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
Microscopes - 1964076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 10 to 300 X
View Details