The XMT Series from Parco has modular features and high resolution. It is carefully designed and engineered to deliver precise magnification, crisp and sharp images. Trinocular head available for photography (adapter not included). Suitable for grades 10 through College level application. Limited lifetime warranty. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">
45º inclined eyetubes with interpupillary adjustment from 55mm to 75mm
10x wide-field eyepieces
Diopter control is standard in the left viewing tube
Coated optics for a crisp image and superior resolution
Working distance of 80mm
Rotating objective turret with your choice of (1x,2x), (1x,3x) or (2x,4x) objectives
Diagonally adjustable top light creating the desired amount of light on the stage plate
Heavy-duty rack and pinion focusing with slip clutch and tension adjustment
Includes one 75mm frosted stage plate and one 75mm reversible black/white stage plate
3-way built-in illumination system allows transmitted, incident, or dual lighting
Separate light intensity control for top and bottom illumination
Comes complete with dust cover and instruction manual
The XMT Series from Parco has modular features and high resolution. It is carefully designed and engineered to deliver precise magnification, crisp and sharp images. Trinocular head available for photography (adapter not included). Suitable for grades 10 through College level application. Limited lifetime warranty.
strong>Features:
ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">
- 45º inclined eyetubes with interpupillary adjustment from 55mm to 75mm
- 10x wide-field eyepieces
- Diopter control is standard in the left viewing tube
- Coated optics for a crisp image and superior resolution
- Working distance of 80mm
- Rotating objective turret with your choice of (1x,2x), (1x,3x) or (2x,4x) objectives
- Diagonally adjustable top light creating the desired amount of light on the stage plate
- Heavy-duty rack and pinion focusing with slip clutch and tension adjustment
- Includes one 75mm frosted stage plate and one 75mm reversible black/white stage plate
- 3-way built-in illumination system allows transmitted, incident, or dual lighting
- Separate light intensity control for top and bottom illumination
- Comes complete with dust cover and instruction manual