The SBH-6100 series is engineered to meet the state of the art needs of progressive laboratories and classrooms. This microscope features many control functions to allow precise optical clarity. It has rugged construction and high optical standards at an affordable price. Limited lifetime warranty. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">
Inclined binocular head with built-in prisms
10x wide-field eyepiecs
Quadruple nosepiece with precision ball bearing movement
DIN achromatic objectives 4x, 10x, 40xR, 100xR are parfocaled and parcentered
Base has built-in halogen lighting system
Coaxial coarse and fine focusing
Centerable N.A. 1.25 Abbe condenser has an adjustable iris diaphragm
Built-in mechanical stage allows smooth X-Y travel in 0.1mm graduations
Spring loaded stage clamp for exact positioning of the specimen
The SBH-6100 series is engineered to meet the state of the art needs of progressive laboratories and classrooms. This microscope features many control functions to allow precise optical clarity. It has rugged construction and high optical standards at an affordable price. Limited lifetime warranty.
strong>Features:
ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">
- Inclined binocular head with built-in prisms
- 10x wide-field eyepiecs
- Quadruple nosepiece with precision ball bearing movement
- DIN achromatic objectives 4x, 10x, 40xR, 100xR are parfocaled and parcentered
- Base has built-in halogen lighting system
- Coaxial coarse and fine focusing
- Centerable N.A. 1.25 Abbe condenser has an adjustable iris diaphragm
- Built-in mechanical stage allows smooth X-Y travel in 0.1mm graduations
- Spring loaded stage clamp for exact positioning of the specimen