Parco Scientific Company Parco SBH-6000 Series Microscope SBH-6010P

Description
A full feature, oil immersion microscope designed to meet the demands of medical, dental and veterinary use in universities, laboratories and hospitals. Superior resolution, clarity, precision, and easy operation. Limited lifetime warranty. strong>Features: Seidentopf-type binocular head simplifies the focusing process "Low-drive" stage controls are within easy reach of finger tips Quadruple reverse nosepiece DIN objectives 4x(0.10 N.A.), 10x(0.25 N.A.), 40xR(0.65 N.A.), 100xR oil immersion (1.25 N.A.) are parfocaled, parcentered Halogen illumination provides intense light for maximum resolution and the performance for phase contrast, dark field, and polarization observation Field diaphragm for Koehler illumination system Dimmer switch gives user ability to vary light for specific applications Rack and pinion 1.25 N.A. Abbe condenser with iris diaphragm and blue filter Vinyl dustcover and instruction manual included
Description
A full feature, oil immersion microscope designed to meet the demands of medical, dental and veterinary use in universities, laboratories and hospitals. Superior resolution, clarity, precision, and easy operation. Limited lifetime warranty. strong>Features: Seidentopf-type binocular head simplifies the focusing process "Low-drive" stage controls are within easy reach of finger tips Quadruple reverse nosepiece DIN objectives 4x(0.10 N.A.), 10x(0.25 N.A.), 40xR(0.65 N.A.), 100xR oil immersion (1.25 N.A.) are parfocaled, parcentered Halogen illumination provides intense light for maximum resolution and the performance for phase contrast, dark field, and polarization observation Field diaphragm for Koehler illumination system Dimmer switch gives user ability to vary light for specific applications Rack and pinion 1.25 N.A. Abbe condenser with iris diaphragm and blue filter Vinyl dustcover and instruction manual included

Suppliers

Company
Product
Description
Supplier Links
Parco SBH-6000 Series Microscope - SBH-6010P - Parco Scientific Company
Westland, MI, USA
Parco SBH-6000 Series Microscope
SBH-6010P
Parco SBH-6000 Series Microscope SBH-6010P
A full feature, oil immersion microscope designed to meet the demands of medical, dental and veterinary use in universities, laboratories and hospitals. Superior resolution, clarity, precision, and easy operation. Limited lifetime warranty. strong>Features: Seidentopf-type binocular head simplifies the focusing process "Low-drive" stage controls are within easy reach of finger tips Quadruple reverse nosepiece DIN objectives 4x(0.10 N.A.), 10x(0.25 N.A.), 40xR(0.65 N.A.), 100xR oil immersion (1.25 N.A.) are parfocaled, parcentered Halogen illumination provides intense light for maximum resolution and the performance for phase contrast, dark field, and polarization observation Field diaphragm for Koehler illumination system Dimmer switch gives user ability to vary light for specific applications Rack and pinion 1.25 N.A. Abbe condenser with iris diaphragm and blue filter Vinyl dustcover and instruction manual included

A full feature, oil immersion microscope designed to meet the demands of medical, dental and veterinary use in universities, laboratories and hospitals. Superior resolution, clarity, precision, and easy operation. Limited lifetime warranty.
strong>Features:

  • Seidentopf-type binocular head simplifies the focusing process
  • "Low-drive" stage controls are within easy reach of finger tips
  • Quadruple reverse nosepiece
  • DIN objectives 4x(0.10 N.A.), 10x(0.25 N.A.), 40xR(0.65 N.A.), 100xR oil immersion (1.25 N.A.) are parfocaled, parcentered
  • Halogen illumination provides intense light for maximum resolution and the performance for phase contrast, dark field, and polarization observation
  • Field diaphragm for Koehler illumination system
  • Dimmer switch gives user ability to vary light for specific applications
  • Rack and pinion 1.25 N.A. Abbe condenser with iris diaphragm and blue filter
  • Vinyl dustcover and instruction manual included
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Microscopes
Product Number SBH-6010P
Product Name Parco SBH-6000 Series Microscope
Application Biological / Life Sciences
Unlock Full Specs
to access all available technical data

Similar Products

JEM-2100Plus Electron Microscope - JEM-2100Plus_HC - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details
Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
Microscopes - 2788495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 400 to 470 X
View Details