Parco Scientific Company Parco SBH-6000 Series Microscope SBH-6008DF

Description
A full feature, oil immersion microscope designed to meet the demands of medical, dental and veterinary use in universities, laboratories and hospitals. Superior resolution, clarity, precision, and easy operation. Limited lifetime warranty. strong>Features: Seidentopf-type binocular head simplifies the focusing process "Low-drive" stage controls are within easy reach of finger tips Quadruple reverse nosepiece DIN objectives 4x(0.10 N.A.), 10x(0.25 N.A.), 40xR(0.65 N.A.), 100xR oil immersion (1.25 N.A.) are parfocaled, parcentered Halogen illumination provides intense light for maximum resolution and the performance for phase contrast, dark field, and polarization observation Field diaphragm for Koehler illumination system Dimmer switch gives user ability to vary light for specific applications Rack and pinion 1.25 N.A. Abbe condenser with iris diaphragm and blue filter Vinyl dustcover and instruction manual included
Description
A full feature, oil immersion microscope designed to meet the demands of medical, dental and veterinary use in universities, laboratories and hospitals. Superior resolution, clarity, precision, and easy operation. Limited lifetime warranty. strong>Features: Seidentopf-type binocular head simplifies the focusing process "Low-drive" stage controls are within easy reach of finger tips Quadruple reverse nosepiece DIN objectives 4x(0.10 N.A.), 10x(0.25 N.A.), 40xR(0.65 N.A.), 100xR oil immersion (1.25 N.A.) are parfocaled, parcentered Halogen illumination provides intense light for maximum resolution and the performance for phase contrast, dark field, and polarization observation Field diaphragm for Koehler illumination system Dimmer switch gives user ability to vary light for specific applications Rack and pinion 1.25 N.A. Abbe condenser with iris diaphragm and blue filter Vinyl dustcover and instruction manual included

Suppliers

Company
Product
Description
Supplier Links
Parco SBH-6000 Series Microscope - SBH-6008DF - Parco Scientific Company
Westland, MI, USA
Parco SBH-6000 Series Microscope
SBH-6008DF
Parco SBH-6000 Series Microscope SBH-6008DF
A full feature, oil immersion microscope designed to meet the demands of medical, dental and veterinary use in universities, laboratories and hospitals. Superior resolution, clarity, precision, and easy operation. Limited lifetime warranty. strong>Features: Seidentopf-type binocular head simplifies the focusing process "Low-drive" stage controls are within easy reach of finger tips Quadruple reverse nosepiece DIN objectives 4x(0.10 N.A.), 10x(0.25 N.A.), 40xR(0.65 N.A.), 100xR oil immersion (1.25 N.A.) are parfocaled, parcentered Halogen illumination provides intense light for maximum resolution and the performance for phase contrast, dark field, and polarization observation Field diaphragm for Koehler illumination system Dimmer switch gives user ability to vary light for specific applications Rack and pinion 1.25 N.A. Abbe condenser with iris diaphragm and blue filter Vinyl dustcover and instruction manual included

A full feature, oil immersion microscope designed to meet the demands of medical, dental and veterinary use in universities, laboratories and hospitals. Superior resolution, clarity, precision, and easy operation. Limited lifetime warranty.
strong>Features:

  • Seidentopf-type binocular head simplifies the focusing process
  • "Low-drive" stage controls are within easy reach of finger tips
  • Quadruple reverse nosepiece
  • DIN objectives 4x(0.10 N.A.), 10x(0.25 N.A.), 40xR(0.65 N.A.), 100xR oil immersion (1.25 N.A.) are parfocaled, parcentered
  • Halogen illumination provides intense light for maximum resolution and the performance for phase contrast, dark field, and polarization observation
  • Field diaphragm for Koehler illumination system
  • Dimmer switch gives user ability to vary light for specific applications
  • Rack and pinion 1.25 N.A. Abbe condenser with iris diaphragm and blue filter
  • Vinyl dustcover and instruction manual included
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Microscopes
Product Number SBH-6008DF
Product Name Parco SBH-6000 Series Microscope
Application Biological / Life Sciences
Unlock Full Specs
to access all available technical data

Similar Products

Microscopes - 8882939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 20 to 220 X
View Details
UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
JEM-ARM200F NEOARM Atomic Resolution Analytical Electron Microscope - JEM-ARM200F_NEOARM - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Accelerating Voltage 30 to 200 kilovolts
View Details