Parco Scientific Company Parco RCM Series Microscopes RCM-503-L

Description
Innovation describes the Parco RCM Series. Unique base design provides comfort while viewing and stability while operating this instrument. A calibrated pointer provides actual measurements and a reverse nosepiece on the stage makes the RCM more comfortable to use and provides more working room in the stage area. Suitable for grades 11 through College and University level applications as well as a great instrument for industry and lab use. Limited lifetime warranty. strong>Features: Choice of monocular 45º inclined head, 45º dual view head, 90º video head or binocular head All heads rotate 360º for convenient viewing 10x wide-field eyepiece with calibrated pointer Quadruple reverse nosepiece DIN objectives are parfocaled, parcentered and color-coded Choice of coaxial or separate coarse and fine focusing Positive stops at both ends of stage travel to prevent damage to specimens and optics Rack and pinion 1.25 N.A. Abbe condenser with iris diaphragm Adjustable condenser diaphragm with Koehler illumination Large built-in mechanical stage 5.5" x 5.25" allows for smooth X-Y travel in 1mm graduations All models have light intensity control, on/off switch and power cord Choice of LED or halogen illumination Vinyl dustcover and instruction manual included
Description
Innovation describes the Parco RCM Series. Unique base design provides comfort while viewing and stability while operating this instrument. A calibrated pointer provides actual measurements and a reverse nosepiece on the stage makes the RCM more comfortable to use and provides more working room in the stage area. Suitable for grades 11 through College and University level applications as well as a great instrument for industry and lab use. Limited lifetime warranty. strong>Features: Choice of monocular 45º inclined head, 45º dual view head, 90º video head or binocular head All heads rotate 360º for convenient viewing 10x wide-field eyepiece with calibrated pointer Quadruple reverse nosepiece DIN objectives are parfocaled, parcentered and color-coded Choice of coaxial or separate coarse and fine focusing Positive stops at both ends of stage travel to prevent damage to specimens and optics Rack and pinion 1.25 N.A. Abbe condenser with iris diaphragm Adjustable condenser diaphragm with Koehler illumination Large built-in mechanical stage 5.5" x 5.25" allows for smooth X-Y travel in 1mm graduations All models have light intensity control, on/off switch and power cord Choice of LED or halogen illumination Vinyl dustcover and instruction manual included

Suppliers

Company
Product
Description
Supplier Links
Parco RCM Series Microscopes - RCM-503-L - Parco Scientific Company
Westland, MI, USA
Parco RCM Series Microscopes
RCM-503-L
Parco RCM Series Microscopes RCM-503-L
Innovation describes the Parco RCM Series. Unique base design provides comfort while viewing and stability while operating this instrument. A calibrated pointer provides actual measurements and a reverse nosepiece on the stage makes the RCM more comfortable to use and provides more working room in the stage area. Suitable for grades 11 through College and University level applications as well as a great instrument for industry and lab use. Limited lifetime warranty. strong>Features: Choice of monocular 45º inclined head, 45º dual view head, 90º video head or binocular head All heads rotate 360º for convenient viewing 10x wide-field eyepiece with calibrated pointer Quadruple reverse nosepiece DIN objectives are parfocaled, parcentered and color-coded Choice of coaxial or separate coarse and fine focusing Positive stops at both ends of stage travel to prevent damage to specimens and optics Rack and pinion 1.25 N.A. Abbe condenser with iris diaphragm Adjustable condenser diaphragm with Koehler illumination Large built-in mechanical stage 5.5" x 5.25" allows for smooth X-Y travel in 1mm graduations All models have light intensity control, on/off switch and power cord Choice of LED or halogen illumination Vinyl dustcover and instruction manual included

Innovation describes the Parco RCM Series. Unique base design provides comfort while viewing and stability while operating this instrument. A calibrated pointer provides actual measurements and a reverse nosepiece on the stage makes the RCM more comfortable to use and provides more working room in the stage area. Suitable for grades 11 through College and University level applications as well as a great instrument for industry and lab use. Limited lifetime warranty.
strong>Features:

  • Choice of monocular 45º inclined head, 45º dual view head, 90º video head or binocular head
  • All heads rotate 360º for convenient viewing
  • 10x wide-field eyepiece with calibrated pointer
  • Quadruple reverse nosepiece
  • DIN objectives are parfocaled, parcentered and color-coded
  • Choice of coaxial or separate coarse and fine focusing
  • Positive stops at both ends of stage travel to prevent damage to specimens and optics
  • Rack and pinion 1.25 N.A. Abbe condenser with iris diaphragm
  • Adjustable condenser diaphragm with Koehler illumination
  • Large built-in mechanical stage 5.5" x 5.25" allows for smooth X-Y travel in 1mm graduations
  • All models have light intensity control, on/off switch and power cord
  • Choice of LED or halogen illumination
  • Vinyl dustcover and instruction manual included
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Microscopes
Product Number RCM-503-L
Product Name Parco RCM Series Microscopes
Application Biological / Life Sciences
Unlock Full Specs
to access all available technical data

Similar Products

JEM-2100Plus Electron Microscope - JEM-2100Plus_HC - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details
UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
Microscopes - 390739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 10 to 140 X
View Details