Engineered for simplicity of operation, the Parco PST Series stereo microscope provides a crisp three-dimensional erect image with a wide field of view. Simply change the magnification by turning the turret. Excellent resolution with high-quality optics for viewing specimens, rocks and leaves all at an affordable price. Suitable for grades 6 to 12. Limited lifetime warranty. strong>Features:
Binocular 45º inclined head with diopter adjustment on one ocular tube for comfort viewing
Paired 10x wide-field eyepieces (rubber eye guards included)
Interpupillary distance adjustable 51mm to 75mm
Objectives are achromatic, parcentered and parfocaled
Post mounted head rotates 180º and is adjustable for various working distances
Upper and lower LED illumination with on/off switch mounted on base
Rack and pinion focusing with safety stop and tension adjustment
Includes a black and white reversible stage plate and a frosted stage plate (95mm) with locked-on stage clips
Rugged all metal construction
3-wire safety cord
Vinyl dustcover and instruction manual included
Engineered for simplicity of operation, the Parco PST Series stereo microscope provides a crisp three-dimensional erect image with a wide field of view. Simply change the magnification by turning the turret. Excellent resolution with high-quality optics for viewing specimens, rocks and leaves all at an affordable price. Suitable for grades 6 to 12. Limited lifetime warranty.
strong>Features:
- Binocular 45º inclined head with diopter adjustment on one ocular tube for comfort viewing
- Paired 10x wide-field eyepieces (rubber eye guards included)
- Interpupillary distance adjustable 51mm to 75mm
- Objectives are achromatic, parcentered and parfocaled
- Post mounted head rotates 180º and is adjustable for various working distances
- Upper and lower LED illumination with on/off switch mounted on base
- Rack and pinion focusing with safety stop and tension adjustment
- Includes a black and white reversible stage plate and a frosted stage plate (95mm) with locked-on stage clips
- Rugged all metal construction
- 3-wire safety cord
- Vinyl dustcover and instruction manual included