Parco Scientific Company Parco PST Series Stereo Microscopes PST-123-10L

Description
Engineered for simplicity of operation, the Parco PST Series stereo microscope provides a crisp three-dimensional erect image with a wide field of view. Simply change the magnification by turning the turret. Excellent resolution with high-quality optics for viewing specimens, rocks and leaves all at an affordable price. Suitable for grades 6 to 12. Limited lifetime warranty. strong>Features: Binocular 45º inclined head with diopter adjustment on one ocular tube for comfort viewing Paired 10x wide-field eyepieces (rubber eye guards included) Interpupillary distance adjustable 51mm to 75mm Objectives are achromatic, parcentered and parfocaled Post mounted head rotates 180º and is adjustable for various working distances Upper and lower LED illumination with on/off switch mounted on base Rack and pinion focusing with safety stop and tension adjustment Includes a black and white reversible stage plate and a frosted stage plate (95mm) with locked-on stage clips Rugged all metal construction 3-wire safety cord Vinyl dustcover and instruction manual included
Description
Engineered for simplicity of operation, the Parco PST Series stereo microscope provides a crisp three-dimensional erect image with a wide field of view. Simply change the magnification by turning the turret. Excellent resolution with high-quality optics for viewing specimens, rocks and leaves all at an affordable price. Suitable for grades 6 to 12. Limited lifetime warranty. strong>Features: Binocular 45º inclined head with diopter adjustment on one ocular tube for comfort viewing Paired 10x wide-field eyepieces (rubber eye guards included) Interpupillary distance adjustable 51mm to 75mm Objectives are achromatic, parcentered and parfocaled Post mounted head rotates 180º and is adjustable for various working distances Upper and lower LED illumination with on/off switch mounted on base Rack and pinion focusing with safety stop and tension adjustment Includes a black and white reversible stage plate and a frosted stage plate (95mm) with locked-on stage clips Rugged all metal construction 3-wire safety cord Vinyl dustcover and instruction manual included

Suppliers

Company
Product
Description
Supplier Links
Parco PST Series Stereo Microscopes - PST-123-10L - Parco Scientific Company
Westland, MI, USA
Parco PST Series Stereo Microscopes
PST-123-10L
Parco PST Series Stereo Microscopes PST-123-10L
Engineered for simplicity of operation, the Parco PST Series stereo microscope provides a crisp three-dimensional erect image with a wide field of view. Simply change the magnification by turning the turret. Excellent resolution with high-quality optics for viewing specimens, rocks and leaves all at an affordable price. Suitable for grades 6 to 12. Limited lifetime warranty. strong>Features: Binocular 45º inclined head with diopter adjustment on one ocular tube for comfort viewing Paired 10x wide-field eyepieces (rubber eye guards included) Interpupillary distance adjustable 51mm to 75mm Objectives are achromatic, parcentered and parfocaled Post mounted head rotates 180º and is adjustable for various working distances Upper and lower LED illumination with on/off switch mounted on base Rack and pinion focusing with safety stop and tension adjustment Includes a black and white reversible stage plate and a frosted stage plate (95mm) with locked-on stage clips Rugged all metal construction 3-wire safety cord Vinyl dustcover and instruction manual included

Engineered for simplicity of operation, the Parco PST Series stereo microscope provides a crisp three-dimensional erect image with a wide field of view. Simply change the magnification by turning the turret. Excellent resolution with high-quality optics for viewing specimens, rocks and leaves all at an affordable price. Suitable for grades 6 to 12. Limited lifetime warranty.
strong>Features:

  • Binocular 45º inclined head with diopter adjustment on one ocular tube for comfort viewing
  • Paired 10x wide-field eyepieces (rubber eye guards included)
  • Interpupillary distance adjustable 51mm to 75mm
  • Objectives are achromatic, parcentered and parfocaled
  • Post mounted head rotates 180º and is adjustable for various working distances
  • Upper and lower LED illumination with on/off switch mounted on base
  • Rack and pinion focusing with safety stop and tension adjustment
  • Includes a black and white reversible stage plate and a frosted stage plate (95mm) with locked-on stage clips
  • Rugged all metal construction
  • 3-wire safety cord
  • Vinyl dustcover and instruction manual included
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Microscopes
Product Number PST-123-10L
Product Name Parco PST Series Stereo Microscopes
Application Biological / Life Sciences
Unlock Full Specs
to access all available technical data

Similar Products

Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
JSM-IT210 Scanning Electron Microscope - JSM-IT210 - JEOL USA, Inc.
Specs
Microscope Type Scanning Electron Microscope
View Details
Stereo Microscope - SZX16 - Evident Scientific
Evident Scientific
Specs
Grade Benchtop
Microscope Type Compound; Stereomicroscope
Optical Technique Brightfield, Oblique Illumination
View Details