Parco Scientific Company Parco PSC-50 and PSC-60 Series Microscopes PSC-61M

Description
Durable instrument design with students in mind. Cast metal construction built to be strong. A monocular microscope that meets the standard teaching requirements for both elementary and junior high school students. Economically priced for the budget-conscious user. Suitable for grades 4 to 8. Limited lifetime warranty. strong> strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Rugged cast metal construction with inclination joint for adjustable viewing Monocular 45º inclined head with 360º rotation Locked-on 10x wide-field eyepiece with pointer Revolving nosepiece with positive click stops Color-coded 4x, 10x, 40xR objectives Tension adjustable coarse focus or separate coarse and fine focusing Rack and pinion focusing with slip clutch and adjustable rack stop to prevent slide damage 0.65 N.A. condenser 3.5" round movable stage with spring loaded stage clips Complete with dust cover and instruction manual
Description
Durable instrument design with students in mind. Cast metal construction built to be strong. A monocular microscope that meets the standard teaching requirements for both elementary and junior high school students. Economically priced for the budget-conscious user. Suitable for grades 4 to 8. Limited lifetime warranty. strong> strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Rugged cast metal construction with inclination joint for adjustable viewing Monocular 45º inclined head with 360º rotation Locked-on 10x wide-field eyepiece with pointer Revolving nosepiece with positive click stops Color-coded 4x, 10x, 40xR objectives Tension adjustable coarse focus or separate coarse and fine focusing Rack and pinion focusing with slip clutch and adjustable rack stop to prevent slide damage 0.65 N.A. condenser 3.5" round movable stage with spring loaded stage clips Complete with dust cover and instruction manual

Suppliers

Company
Product
Description
Supplier Links
Parco PSC-50 and PSC-60 Series Microscopes - PSC-61M - Parco Scientific Company
Westland, MI, USA
Parco PSC-50 and PSC-60 Series Microscopes
PSC-61M
Parco PSC-50 and PSC-60 Series Microscopes PSC-61M
Durable instrument design with students in mind. Cast metal construction built to be strong. A monocular microscope that meets the standard teaching requirements for both elementary and junior high school students. Economically priced for the budget-conscious user. Suitable for grades 4 to 8. Limited lifetime warranty. strong> strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Rugged cast metal construction with inclination joint for adjustable viewing Monocular 45º inclined head with 360º rotation Locked-on 10x wide-field eyepiece with pointer Revolving nosepiece with positive click stops Color-coded 4x, 10x, 40xR objectives Tension adjustable coarse focus or separate coarse and fine focusing Rack and pinion focusing with slip clutch and adjustable rack stop to prevent slide damage 0.65 N.A. condenser 3.5" round movable stage with spring loaded stage clips Complete with dust cover and instruction manual

Durable instrument design with students in mind. Cast metal construction built to be strong. A monocular microscope that meets the standard teaching requirements for both elementary and junior high school students. Economically priced for the budget-conscious user. Suitable for grades 4 to 8. Limited lifetime warranty.
strong>
strong>Features:
ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">

  • Rugged cast metal construction with inclination joint for adjustable viewing
  • Monocular 45º inclined head with 360º rotation
  • Locked-on 10x wide-field eyepiece with pointer
  • Revolving nosepiece with positive click stops
  • Color-coded 4x, 10x, 40xR objectives
  • Tension adjustable coarse focus or separate coarse and fine focusing
  • Rack and pinion focusing with slip clutch and adjustable rack stop to prevent slide damage
  • 0.65 N.A. condenser
  • 3.5" round movable stage with spring loaded stage clips
  • Complete with dust cover and instruction manual
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Microscopes
Product Number PSC-61M
Product Name Parco PSC-50 and PSC-60 Series Microscopes
Application Biological / Life Sciences
Unlock Full Specs
to access all available technical data

Similar Products

JEM-2100Plus Electron Microscope - JEM-2100Plus_HT - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details
Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
Microscopes - 8882932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 10 to 140 X
View Details