Parco Scientific Company Parco PJ Series Stereo Microscopes PJ-20AI

Description
The Parco PJ Series is designed with the young student in mind. The ruggedly-designed, all metal construction in a stereo instrument provides a three-dimensional, unreversed image with excellent resolution, clarity and brightness. Great choice for viewing rocks and leaves and other specimens. This compact-size microscope is efficient for second level instruction and is engineered for simplicity of operation. Suitable for grades 4 to 8. Limited lifetime warranty. strong>Features: Binocular 45º inclined head with diopter adjustment on one ocular tube for comfort viewing Paired 10x wide-field eyepieces (rubber eye guards included) Interpupillary distance adjustable 51mm to 75mm Objectives are achromatic, parcentered and parfocaled Post mounted head rotates 180º and is adjustable for various working distances Upper and lower LED illumination with on/off switch mounted on base Rack and pinion focusing with safety stop and tension adjustment Light model includes a black and white reversible stage plate and a frosted stage plate (95mm) with locked-on stage clips Rugged all metal construction 3-wire safety cord Vinyl dustcover and instruction manual included
Description
The Parco PJ Series is designed with the young student in mind. The ruggedly-designed, all metal construction in a stereo instrument provides a three-dimensional, unreversed image with excellent resolution, clarity and brightness. Great choice for viewing rocks and leaves and other specimens. This compact-size microscope is efficient for second level instruction and is engineered for simplicity of operation. Suitable for grades 4 to 8. Limited lifetime warranty. strong>Features: Binocular 45º inclined head with diopter adjustment on one ocular tube for comfort viewing Paired 10x wide-field eyepieces (rubber eye guards included) Interpupillary distance adjustable 51mm to 75mm Objectives are achromatic, parcentered and parfocaled Post mounted head rotates 180º and is adjustable for various working distances Upper and lower LED illumination with on/off switch mounted on base Rack and pinion focusing with safety stop and tension adjustment Light model includes a black and white reversible stage plate and a frosted stage plate (95mm) with locked-on stage clips Rugged all metal construction 3-wire safety cord Vinyl dustcover and instruction manual included

Suppliers

Company
Product
Description
Supplier Links
Parco PJ Series Stereo Microscopes - PJ-20AI - Parco Scientific Company
Westland, MI, USA
Parco PJ Series Stereo Microscopes
PJ-20AI
Parco PJ Series Stereo Microscopes PJ-20AI
The Parco PJ Series is designed with the young student in mind. The ruggedly-designed, all metal construction in a stereo instrument provides a three-dimensional, unreversed image with excellent resolution, clarity and brightness. Great choice for viewing rocks and leaves and other specimens. This compact-size microscope is efficient for second level instruction and is engineered for simplicity of operation. Suitable for grades 4 to 8. Limited lifetime warranty. strong>Features: Binocular 45º inclined head with diopter adjustment on one ocular tube for comfort viewing Paired 10x wide-field eyepieces (rubber eye guards included) Interpupillary distance adjustable 51mm to 75mm Objectives are achromatic, parcentered and parfocaled Post mounted head rotates 180º and is adjustable for various working distances Upper and lower LED illumination with on/off switch mounted on base Rack and pinion focusing with safety stop and tension adjustment Light model includes a black and white reversible stage plate and a frosted stage plate (95mm) with locked-on stage clips Rugged all metal construction 3-wire safety cord Vinyl dustcover and instruction manual included

The Parco PJ Series is designed with the young student in mind. The ruggedly-designed, all metal construction in a stereo instrument provides a three-dimensional, unreversed image with excellent resolution, clarity and brightness. Great choice for viewing rocks and leaves and other specimens. This compact-size microscope is efficient for second level instruction and is engineered for simplicity of operation. Suitable for grades 4 to 8. Limited lifetime warranty.
strong>Features:

  • Binocular 45º inclined head with diopter adjustment on one ocular tube for comfort viewing
  • Paired 10x wide-field eyepieces (rubber eye guards included)
  • Interpupillary distance adjustable 51mm to 75mm
  • Objectives are achromatic, parcentered and parfocaled
  • Post mounted head rotates 180º and is adjustable for various working distances
  • Upper and lower LED illumination with on/off switch mounted on base
  • Rack and pinion focusing with safety stop and tension adjustment
  • Light model includes a black and white reversible stage plate and a frosted stage plate (95mm) with locked-on stage clips
  • Rugged all metal construction
  • 3-wire safety cord
  • Vinyl dustcover and instruction manual included
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Microscopes
Product Number PJ-20AI
Product Name Parco PJ Series Stereo Microscopes
Application Biological / Life Sciences
Unlock Full Specs
to access all available technical data

Similar Products

Microscopes - 390733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 220 X
View Details
UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
JEM-F200 Multi-purpose Electron Microscope - JEM-F200 - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Accelerating Voltage 20 to 200 kilovolts
View Details