Parco Scientific Company Parco PBS Series Microscope PBS-508L

Description
A precision-built, tamper-proofed microscope uniquely designed incorporating high resolution flat field objectives with wide-angle viewing. This quality, full-size oil immersion microscope is offered at a great price. This Parco model features a low position graduated mechanical stage allowing students more working room on the stage and more suitable positioning for specimens. Grades 6 to 12. Limited lifetime warranty. strong>Features: Monocular 45º inclined, 45º dual view, or binocular head, all 360º rotatable Locked on 10x wide-field eyepiece with calibrated pointer DIN achromatic objectives are parfocaled, parcentered and color-coded Coaxial coarse and fine focusing Reverse nosepiece for more working room on stage Positive stops at both ends of stage travel to prevent damage to specimens and optics 400 Series has a large plain stage (4.75" x 4.5") with spring clips, 0.65 N.A. condenser and iris diaphragm 500 Series has a built-in mechanical stage with spring loaded clamp, 1.25 Abbe condenser and iris diaphragm Choice of LED Corded or LED Cordless (rechargeable) illumination Vinyl dustcover and instruction manual included
Description
A precision-built, tamper-proofed microscope uniquely designed incorporating high resolution flat field objectives with wide-angle viewing. This quality, full-size oil immersion microscope is offered at a great price. This Parco model features a low position graduated mechanical stage allowing students more working room on the stage and more suitable positioning for specimens. Grades 6 to 12. Limited lifetime warranty. strong>Features: Monocular 45º inclined, 45º dual view, or binocular head, all 360º rotatable Locked on 10x wide-field eyepiece with calibrated pointer DIN achromatic objectives are parfocaled, parcentered and color-coded Coaxial coarse and fine focusing Reverse nosepiece for more working room on stage Positive stops at both ends of stage travel to prevent damage to specimens and optics 400 Series has a large plain stage (4.75" x 4.5") with spring clips, 0.65 N.A. condenser and iris diaphragm 500 Series has a built-in mechanical stage with spring loaded clamp, 1.25 Abbe condenser and iris diaphragm Choice of LED Corded or LED Cordless (rechargeable) illumination Vinyl dustcover and instruction manual included

Suppliers

Company
Product
Description
Supplier Links
Parco PBS Series Microscope - PBS-508L - Parco Scientific Company
Westland, MI, USA
Parco PBS Series Microscope
PBS-508L
Parco PBS Series Microscope PBS-508L
A precision-built, tamper-proofed microscope uniquely designed incorporating high resolution flat field objectives with wide-angle viewing. This quality, full-size oil immersion microscope is offered at a great price. This Parco model features a low position graduated mechanical stage allowing students more working room on the stage and more suitable positioning for specimens. Grades 6 to 12. Limited lifetime warranty. strong>Features: Monocular 45º inclined, 45º dual view, or binocular head, all 360º rotatable Locked on 10x wide-field eyepiece with calibrated pointer DIN achromatic objectives are parfocaled, parcentered and color-coded Coaxial coarse and fine focusing Reverse nosepiece for more working room on stage Positive stops at both ends of stage travel to prevent damage to specimens and optics 400 Series has a large plain stage (4.75" x 4.5") with spring clips, 0.65 N.A. condenser and iris diaphragm 500 Series has a built-in mechanical stage with spring loaded clamp, 1.25 Abbe condenser and iris diaphragm Choice of LED Corded or LED Cordless (rechargeable) illumination Vinyl dustcover and instruction manual included

A precision-built, tamper-proofed microscope uniquely designed incorporating high resolution flat field objectives with wide-angle viewing. This quality, full-size oil immersion microscope is offered at a great price. This Parco model features a low position graduated mechanical stage allowing students more working room on the stage and more suitable positioning for specimens. Grades 6 to 12. Limited lifetime warranty.
strong>Features:

  • Monocular 45º inclined, 45º dual view, or binocular head, all 360º rotatable
  • Locked on 10x wide-field eyepiece with calibrated pointer
  • DIN achromatic objectives are parfocaled, parcentered and color-coded
  • Coaxial coarse and fine focusing
  • Reverse nosepiece for more working room on stage
  • Positive stops at both ends of stage travel to prevent damage to specimens and optics
  • 400 Series has a large plain stage (4.75" x 4.5") with spring clips, 0.65 N.A. condenser and iris diaphragm
  • 500 Series has a built-in mechanical stage with spring loaded clamp, 1.25 Abbe condenser and iris diaphragm
  • Choice of LED Corded or LED Cordless (rechargeable) illumination
  • Vinyl dustcover and instruction manual included
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Microscopes
Product Number PBS-508L
Product Name Parco PBS Series Microscope
Application Biological / Life Sciences
Unlock Full Specs
to access all available technical data

Similar Products

UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
JEM-2100Plus Electron Microscope - JEM-2100Plus_UHR - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details
Microscopes - 1613611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Magnification 5 to 200 X
View Details