Parco Scientific Company Parco PBH-7000 Series Microscope PBH-7010P

Description
Innovative design, durability and superior optics are the trademarks of the PBH-7000 series. These instruments are equipped with a full line of accessories that make them ideal for educational and medical laboratories. strong>Features: Choice of binocular or trinocular head, both rotating 360º and have a 30º inclination Infinity corrected objectives provide more depth and greater flatness with edge sharpness for additional clarity and contrast. NOTE: Infinity corrected optics are not interchangeable with DIN optics. 5 position reverse nosepiece provides user with more room for specimen manipulation Objectives rotate into place with precise click-stop action Mechanical stage is a double plate flat top with right-handed pendent drop coaxial controls 1.25 N.A. Condenser substage with iris diaphragm; Comes with blue filter Fitted with Koehler illumination system for 6v20w halogen, which enhances the optical performance Variable light intensity control is positioned near the focusing knob Comes complete with dust cover and instruction manual
Description
Innovative design, durability and superior optics are the trademarks of the PBH-7000 series. These instruments are equipped with a full line of accessories that make them ideal for educational and medical laboratories. strong>Features: Choice of binocular or trinocular head, both rotating 360º and have a 30º inclination Infinity corrected objectives provide more depth and greater flatness with edge sharpness for additional clarity and contrast. NOTE: Infinity corrected optics are not interchangeable with DIN optics. 5 position reverse nosepiece provides user with more room for specimen manipulation Objectives rotate into place with precise click-stop action Mechanical stage is a double plate flat top with right-handed pendent drop coaxial controls 1.25 N.A. Condenser substage with iris diaphragm; Comes with blue filter Fitted with Koehler illumination system for 6v20w halogen, which enhances the optical performance Variable light intensity control is positioned near the focusing knob Comes complete with dust cover and instruction manual

Suppliers

Company
Product
Description
Supplier Links
Parco PBH-7000 Series Microscope - PBH-7010P - Parco Scientific Company
Westland, MI, USA
Parco PBH-7000 Series Microscope
PBH-7010P
Parco PBH-7000 Series Microscope PBH-7010P
Innovative design, durability and superior optics are the trademarks of the PBH-7000 series. These instruments are equipped with a full line of accessories that make them ideal for educational and medical laboratories. strong>Features: Choice of binocular or trinocular head, both rotating 360º and have a 30º inclination Infinity corrected objectives provide more depth and greater flatness with edge sharpness for additional clarity and contrast. NOTE: Infinity corrected optics are not interchangeable with DIN optics. 5 position reverse nosepiece provides user with more room for specimen manipulation Objectives rotate into place with precise click-stop action Mechanical stage is a double plate flat top with right-handed pendent drop coaxial controls 1.25 N.A. Condenser substage with iris diaphragm; Comes with blue filter Fitted with Koehler illumination system for 6v20w halogen, which enhances the optical performance Variable light intensity control is positioned near the focusing knob Comes complete with dust cover and instruction manual

Innovative design, durability and superior optics are the trademarks of the PBH-7000 series. These instruments are equipped with a full line of accessories that make them ideal for educational and medical laboratories.
strong>Features:

  • Choice of binocular or trinocular head, both rotating 360º and have a 30º inclination
  • Infinity corrected objectives provide more depth and greater flatness with edge sharpness for additional clarity and contrast.
  • NOTE: Infinity corrected optics are not interchangeable with DIN optics.
  • 5 position reverse nosepiece provides user with more room for specimen manipulation
  • Objectives rotate into place with precise click-stop action
  • Mechanical stage is a double plate flat top with right-handed pendent drop coaxial controls
  • 1.25 N.A. Condenser substage with iris diaphragm; Comes with blue filter
  • Fitted with Koehler illumination system for 6v20w halogen, which enhances the optical performance
  • Variable light intensity control is positioned near the focusing knob
  • Comes complete with dust cover and instruction manual
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Microscopes
Product Number PBH-7010P
Product Name Parco PBH-7000 Series Microscope
Application Biological / Life Sciences
Unlock Full Specs
to access all available technical data

Similar Products

UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
Monochromated ARM200F - Monochromated_ARM200F - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
View Details
Microscopes - 390730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 140 X
View Details